Fairview Microwave Inc. Attenuators FMAT4002

Description
STEP ATTN JACK SMA 2.7 GHZ 2 W
Request a Quote Datasheet
Description
STEP ATTN JACK SMA 2.7 GHZ 2 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT4002-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT4002-ND
Attenuators 5328-FMAT4002-ND
STEP ATTN JACK SMA 2.7 GHZ 2 W

STEP ATTN JACK SMA 2.7 GHZ 2 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT4002-ND
Product Name Attenuators
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details