Fairview Microwave Inc. Attenuators FMAT2008

Description
VOLT VAR ATTN SMA 18GHZ-26GHZ
Request a Quote Datasheet
Description
VOLT VAR ATTN SMA 18GHZ-26GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT2008-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT2008-ND
Attenuators 5328-FMAT2008-ND
VOLT VAR ATTN SMA 18GHZ-26GHZ

VOLT VAR ATTN SMA 18GHZ-26GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT2008-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details