Fairview Microwave Inc. Attenuators FMAT2007

Description
VOLT VAR ATTN SMA 8GHZ-12GHZ
Request a Quote Datasheet
Description
VOLT VAR ATTN SMA 8GHZ-12GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAT2007-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
5328-FMAT2007-ND
Attenuators 5328-FMAT2007-ND
VOLT VAR ATTN SMA 8GHZ-12GHZ

VOLT VAR ATTN SMA 8GHZ-12GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAT2007-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHZ Attenuator - 852-LAT-10+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers
Attenuators - SKY12323-303LF - 190333-SKY12323-303LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 3 GHz
View Details
4 suppliers
Hi-Rel Components -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Attenuators - 2312-QPC0045SRCT-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details