Fairview Microwave Inc. Attenuators FMAP1002-1

Description
FXD ATTN PLUG-JACK QMA
Request a Quote Datasheet
Description
FXD ATTN PLUG-JACK QMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5328-FMAP1002-1-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTN PLUG-JACK QMA

FXD ATTN PLUG-JACK QMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5328-FMAP1002-1-ND
Product Name Attenuators
Attenuation 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz SMA - UIYCA25AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details