Fairview Microwave Inc. RF Antennas FMANOM1085

Description
ANTENNA NMO143 MHZ-432 MHZ
Request a Quote Datasheet
Description
ANTENNA NMO143 MHZ-432 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1085-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA NMO143 MHZ-432 MHZ

ANTENNA NMO143 MHZ-432 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1085-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 287.5 MHz
Gain 5.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz & 5.8GHz Combo Screw Mount Antenna with RG174 Cable + SMA Male Connector - ET-2458WPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers