Fairview Microwave Inc. RF Antennas FMANKIT1002

Description
ANTENNA KIT 3 DBI 10 FT LOW LOSS
Request a Quote Datasheet
Description
ANTENNA KIT 3 DBI 10 FT LOW LOSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANKIT1002-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA KIT 3 DBI 10 FT LOW LOSS

ANTENNA KIT 3 DBI 10 FT LOW LOSS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANKIT1002-ND
Product Name RF Antennas
Applications IoT, ISM, LoRa, LoRaWAN, LPWAN, M2M
Primary Frequency Range 914.0 MHz
Gain 3 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 5dBi Rubber Duck Antenna With TNC Male Movable Connector - ET-CD5R-TMMOW - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 894.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers