Infineon Technologies AG RF, Antenna centric solutions BGSA144ML10

Description
Ultra high RF voltage antenna tuning SP4T The BGSA144ML10 is a single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. The BGSA144ML10 is made of 4 low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behavior. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort. Summary of Features Low RON resistance of 1.74 Ω at each RF port in ON state Ultra low COFF capacitance of 89 fF in OFF state Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances High RF operating voltage handling 80 V in OFF state MIPI RFFE 2.1 compliant control interface External USID_SEL pin enabling 4 default USID addresses Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters
Request a Quote Datasheet
Description
Ultra high RF voltage antenna tuning SP4T The BGSA144ML10 is a single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. The BGSA144ML10 is made of 4 low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behavior. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort. Summary of Features Low RON resistance of 1.74 Ω at each RF port in ON state Ultra low COFF capacitance of 89 fF in OFF state Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances High RF operating voltage handling 80 V in OFF state MIPI RFFE 2.1 compliant control interface External USID_SEL pin enabling 4 default USID addresses Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, Antenna centric solutions - BGSA144ML10 - Infineon Technologies AG
Neubiberg, Germany
RF, Antenna centric solutions
BGSA144ML10
RF, Antenna centric solutions BGSA144ML10
Ultra high RF voltage antenna tuning SP4T The BGSA144ML10 is a single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. The BGSA144ML10 is made of 4 low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behavior. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort. Summary of Features Low RON resistance of 1.74 Ω at each RF port in ON state Ultra low COFF capacitance of 89 fF in OFF state Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances High RF operating voltage handling 80 V in OFF state MIPI RFFE 2.1 compliant control interface External USID_SEL pin enabling 4 default USID addresses Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters

Ultra high RF voltage antenna tuning SP4T

The BGSA144ML10 is a single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz.

The BGSA144ML10 is made of 4 low ON resistance / low OFF capacitance series switches and 4 shunt to ground switches enabling on-demand open-reflective or short-reflective OFF ports behavior. This last feature is of great value to reduce antenna engineer development time in case of unwanted antenna resonance or to improve antenna efficiency with less component tuning effort.


Summary of Features

  • Low RON resistance of 1.74 Ω at each RF port in ON state
  • Ultra low COFF capacitance of 89 fF in OFF state
  • Individually controlled reflective open or short to ground OFF ports to eliminate unwanted antenna resonances
  • High RF operating voltage handling 80 V in OFF state
  • MIPI RFFE 2.1 compliant control interface
  • External USID_SEL pin enabling 4 default USID addresses
  • Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020)

Potential Applications

  • Impedance, Antenna and Inductance Tuning
  • Tunable Filters
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Antennas
Product Number BGSA144ML10
Product Name RF, Antenna centric solutions
Primary Frequency Range 400.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details