TE Connectivity Antennas 2108940-1

Description
Body Features Antenna Weight : 15.3 G  [.539 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 13 MM  [.512 INCH ] Product Length : 157.9 MM  [6.121 INCH ] Product Width : 17.6 MM  [.692 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1420 - 1610, 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 15.3 G  [.539 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 13 MM  [.512 INCH ] Product Length : 157.9 MM  [6.121 INCH ] Product Width : 17.6 MM  [.692 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1420 - 1610, 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108940-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108940-1
Antennas 2108940-1
Body Features Antenna Weight : 15.3 G  [.539 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 13 MM  [.512 INCH ] Product Length : 157.9 MM  [6.121 INCH ] Product Width : 17.6 MM  [.692 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Panel Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1420 - 1610, 1710 - 2700, 698 - 960 Frequency Category : 698 - 2700 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 15.3 G  [.539 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 13 MM  [.512 INCH ]
  • Product Length : 157.9 MM  [6.121 INCH ]
  • Product Width : 17.6 MM  [.692 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Panel Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, WiMAX, Bluetooth & ZigBee, LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1420 - 1610, 1710 - 2700, 698 - 960
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 4.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108940-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108940-1-ND
RF Antennas 17-2108940-1-ND
TERMINAL ANT, SMA, LTE,GNSS,698-

TERMINAL ANT, SMA, LTE,GNSS,698-

Buy Now Datasheet
RF Antennas - 2108940-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108940-1
RF Antennas 2108940-1
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2108940-1 17-2108940-1-ND 2108940-1
Product Name Antennas RF Antennas RF Antennas
Applications NTN SatCom Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, GNSS, LTE, Wi-Fi
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 2700.0 MHz 829.0 to 2205.0 MHz
Gain 3 to 6 dB 1.4 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, WLAN, CDMA 850, LTE, IoT, GSM 1800, Cellular, GSM 900, CDMA 1900, M2M, UMTS, Wi-Fi
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
Antennas - 1-1513472-3 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers