Fairview Microwave Inc. RF Amplifiers FMAMA5094

Description
6.4W PSAT, 41 DB GAIN, 0.7 GHZ T
Request a Quote Datasheet
Description
6.4W PSAT, 41 DB GAIN, 0.7 GHZ T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAMA5094-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAMA5094-ND
RF Amplifiers 5328-FMAMA5094-ND
6.4W PSAT, 41 DB GAIN, 0.7 GHZ T

6.4W PSAT, 41 DB GAIN, 0.7 GHZ T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAMA5094-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, VSAT
Frequency Range 700 to 3000 MHz
Minimum Gain 45 dB
Maximum Gain 45 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-100-20000-55 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 100 to 20000 MHz
Output VSWR 2.5 :1
View Details
Specs
Applications RF Microwave
View Details
2 suppliers