Fairview Microwave Inc. RF Amplifiers FMAM8006

Description
GAIN BLOCK AMP SMA 6GHZ-12GHZ 12
Request a Quote Datasheet
Description
GAIN BLOCK AMP SMA 6GHZ-12GHZ 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM8006-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM8006-ND
RF Amplifiers 5328-FMAM8006-ND
GAIN BLOCK AMP SMA 6GHZ-12GHZ 12

GAIN BLOCK AMP SMA 6GHZ-12GHZ 12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM8006-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 12000 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Rack N, High Power Amplifier, 700 MHz to 6000 MHz, 50Ω - HPA-50W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 6000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details