Fairview Microwave Inc. RF Amplifiers FMAM63019

Description
LOWNOISEAMP 2000MHZ-6GHZ P1DB SM
Request a Quote Datasheet
Description
LOWNOISEAMP 2000MHZ-6GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63019-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63019-ND
RF Amplifiers 5328-FMAM63019-ND
LOWNOISEAMP 2000MHZ-6GHZ P1DB SM

LOWNOISEAMP 2000MHZ-6GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63019-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 6000 MHz
Minimum Gain 43 dB
Maximum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise Amplifier, 10 MHz to 2000 MHz, 50Ω - TSS-23ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details