Fairview Microwave Inc. RF Amplifiers FMAM5082

Description
POWER AMP 1000MHZ-2.5GHZ P1DB SM
Request a Quote Datasheet
Description
POWER AMP 1000MHZ-2.5GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5082-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5082-ND
RF Amplifiers 5328-FMAM5082-ND
POWER AMP 1000MHZ-2.5GHZ P1DB SM

POWER AMP 1000MHZ-2.5GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5082-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 2500 MHz
Minimum Gain 50 dB
Maximum Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 3157-WVA-44603LN+-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; 5G, 802.11a, SATCOM
Frequency Range 44000 to 60000 MHz
View Details
Low Noise Amplifiers - NLA-30-3000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 3000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details