Fairview Microwave Inc. RF Amplifiers FMAM5068

Description
POWER AMP 2000MHZ-18GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 2000MHZ-18GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5068-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5068-ND
RF Amplifiers 5328-FMAM5068-ND
POWER AMP 2000MHZ-18GHZ P1DB SMA

POWER AMP 2000MHZ-18GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5068-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
Minimum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
ADM-8095CH, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095CH - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA1008SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3800 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 1100 MHz to 4000 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-43LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1100 to 4000 MHz
Minimum Gain 12.9 dB
View Details
4 suppliers