Fairview Microwave Inc. RF Amplifiers FMAM3304

Description
BROADBAND AMP TYPE 2.92MM 18GHZ-
Request a Quote Datasheet
Description
BROADBAND AMP TYPE 2.92MM 18GHZ-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM3304-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM3304-ND
RF Amplifiers 5328-FMAM3304-ND
BROADBAND AMP TYPE 2.92MM 18GHZ-

BROADBAND AMP TYPE 2.92MM 18GHZ-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM3304-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Connectorized SMA, High Power Amplifier, 10 MHz to 2000 MHz, 50Ω - ZHL-10M2G0010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 2000 MHz
View Details
2 suppliers