Fairview Microwave Inc. RF Amplifiers FMAM3291

Description
BROADBAND AMP TYPE SMA 2GHZ-8GHZ
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 2GHZ-8GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM3291-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM3291-ND
RF Amplifiers 5328-FMAM3291-ND
BROADBAND AMP TYPE SMA 2GHZ-8GHZ

BROADBAND AMP TYPE SMA 2GHZ-8GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM3291-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 8000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Low Noise Amplifiers - NLA-0.01-15000-12-60 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0100 to 15000 MHz
Minimum Gain 12 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details