Fairview Microwave Inc. RF Amplifiers FMAM1090

Description
2.0 DB NF LOW NOISE AMPLIFIER, O
Request a Quote Datasheet
Description
2.0 DB NF LOW NOISE AMPLIFIER, O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1090-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1090-ND
RF Amplifiers 5328-FMAM1090-ND
2.0 DB NF LOW NOISE AMPLIFIER, O

2.0 DB NF LOW NOISE AMPLIFIER, O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1090-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 10 to 8000 MHz
Minimum Gain 41 dB
Maximum Gain 41 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65702-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 13.5 dB
View Details
RF Amplifiers - 2312-QPL1240TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details