Fairview Microwave Inc. RF Amplifiers FMAM1048

Description
LOWNOISEAMP 10MHZ-0.8GHZ P1DB SM
Request a Quote Datasheet
Description
LOWNOISEAMP 10MHZ-0.8GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1048-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1048-ND
RF Amplifiers 5328-FMAM1048-ND
LOWNOISEAMP 10MHZ-0.8GHZ P1DB SM

LOWNOISEAMP 10MHZ-0.8GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1048-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 800 MHz
Minimum Gain 42 dB
Maximum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-4000-8000-21-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 21 dB
View Details
Sky5® Mid- and High Band Front-End Module for 3G, 4G, and 5G Applications - SKY58085-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 62-pad
View Details