Fairview Microwave Inc. RF Amplifiers FMAM1009

Description
LOWNOISEAMP 10MHZ-3GHZ P1DB SMA
Request a Quote Datasheet
Description
LOWNOISEAMP 10MHZ-3GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM1009-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM1009-ND
RF Amplifiers 5328-FMAM1009-ND
LOWNOISEAMP 10MHZ-3GHZ P1DB SMA

LOWNOISEAMP 10MHZ-3GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM1009-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 3000 MHz
Minimum Gain 36.5 dB
Maximum Gain 36.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-26500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 26500 MHz
Minimum Gain 30 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327XTMA1 - Acme Chip Technology Co., Limited
Specs
Frequency Range 800 MHz
Minimum Gain ? to 16.1 dB
Maximum Gain 16.1 dB
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details