Fairview Microwave Inc. RF Antennas FM51OM1010

Description
ANTENNA TYPE N JACK 2.4 MHZ-5.8
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 2.4 MHZ-5.8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51OM1010-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 2.4 MHZ-5.8

ANTENNA TYPE N JACK 2.4 MHZ-5.8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51OM1010-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11a/b/g/ac, Wi-Fi, WiMax™
Primary Frequency Range 4100.0 MHz
Gain 6 dB
VSWR 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI5FPC-5L10CP6-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers