Fairview Microwave Inc. RF Antennas FM51243

Description
ANTENNA TYPE N JACK 617 MHZ-6 GH
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 617 MHZ-6 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FM51243-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
5328-FM51243-ND
RF Antennas 5328-FM51243-ND
ANTENNA TYPE N JACK 617 MHZ-6 GH

ANTENNA TYPE N JACK 617 MHZ-6 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FM51243-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, CDMA, GSM, LTE, LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M
Primary Frequency Range 3308.5 MHz
Gain 10.5 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 24dBi Outdoor Grid Parabolic Directional Antenna - ET-WI24GPA - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 24 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers