Fairview Microwave Inc. RF Circulators and Isolators FM-W15IR001

Description
WG ISOLATOR WR-15 61-65 GHZ 15 D
Request a Quote Datasheet
Description
WG ISOLATOR WR-15 61-65 GHZ 15 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FM-W15IR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FM-W15IR001-ND
RF Circulators and Isolators 5328-FM-W15IR001-ND
WG ISOLATOR WR-15 61-65 GHZ 15 D

WG ISOLATOR WR-15 61-65 GHZ 15 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FM-W15IR001-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9678A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 78mm x 24mm
View Details
Coaxial Circulators - NCC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details