Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLF1963TE TLF1963TE

Description
TLF1963TE is a low dropout voltage regulator available in PG-TO263-5 and PG-TO252-5 SMD package.The device is capable of supplying loads up to 1.5 A. The IC regulates an input voltage V I in the range of 2.5 V < V I < 20 V to an adjustable output voltage of 1.21 V < V Q,nom < V I -V dr. The device is capable of supplying loads up to 1.5 A. The regulator can be enabled and disabled via the Enable input.The integrated output current limitation and the overtemperature shutdown will protect the device against failures like output short circuit to GND, overcurrent and overtemperature. The TLF1963 provides the ideal solution for systems requiring several supply voltages. With its adjust feature the regulator can provide all supply voltages between 1.21 V and the available input voltage, which offers a high flexibility to the system designer. Summary of Features Adjustable Output Voltage Output Voltage Tolerance at small loads of ±1.5 % Output Current Capability up to 1.5 A Very Low Dropout Voltage of 340 mV Extended Operating Range Starting at 1.7 V Low Noise of typ. 40 µV RMS (10 Hz to 100 kHz) Small Output Capacitor for Stability 10 µF Suitable for Ceramic Output Capacitors Enable Functionality Overtemperature Shutdown Reverse Polarity Protection Output Current Limitation Wide Temperature Range From -40 °C up to 150 °C Suitable for use in automotive electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified" Benefits Wide input voltage range Output ceramic caps supported Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive instrument cluster Diesel direct injection Door control module Designers who used this product also designed with IPC70N04S5L-4R2 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF11251LD | OPTIREG™ PMIC TLF35584QVVS1 | OPTIREG™ PMIC IAUC120N06S5L032 | Automotive MOSFET IPC70N04S5L-4R2 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF11251LD | OPTIREG™ PMIC TLF35584QVVS1 | OPTIREG™ PMIC IAUC120N06S5L032 | Automotive MOSFET 1 2
Request a Quote Datasheet
Description
TLF1963TE is a low dropout voltage regulator available in PG-TO263-5 and PG-TO252-5 SMD package.The device is capable of supplying loads up to 1.5 A. The IC regulates an input voltage V I in the range of 2.5 V < V I < 20 V to an adjustable output voltage of 1.21 V < V Q,nom < V I -V dr. The device is capable of supplying loads up to 1.5 A. The regulator can be enabled and disabled via the Enable input.The integrated output current limitation and the overtemperature shutdown will protect the device against failures like output short circuit to GND, overcurrent and overtemperature. The TLF1963 provides the ideal solution for systems requiring several supply voltages. With its adjust feature the regulator can provide all supply voltages between 1.21 V and the available input voltage, which offers a high flexibility to the system designer. Summary of Features Adjustable Output Voltage Output Voltage Tolerance at small loads of ±1.5 % Output Current Capability up to 1.5 A Very Low Dropout Voltage of 340 mV Extended Operating Range Starting at 1.7 V Low Noise of typ. 40 µV RMS (10 Hz to 100 kHz) Small Output Capacitor for Stability 10 µF Suitable for Ceramic Output Capacitors Enable Functionality Overtemperature Shutdown Reverse Polarity Protection Output Current Limitation Wide Temperature Range From -40 °C up to 150 °C Suitable for use in automotive electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified" Benefits Wide input voltage range Output ceramic caps supported Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive instrument cluster Diesel direct injection Door control module Designers who used this product also designed with IPC70N04S5L-4R2 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF11251LD | OPTIREG™ PMIC TLF35584QVVS1 | OPTIREG™ PMIC IAUC120N06S5L032 | Automotive MOSFET IPC70N04S5L-4R2 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF11251LD | OPTIREG™ PMIC TLF35584QVVS1 | OPTIREG™ PMIC IAUC120N06S5L032 | Automotive MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLF1963TE - TLF1963TE - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLF1963TE
TLF1963TE
Power - Power Supply ICs - OPTIREG™ linear - TLF1963TE TLF1963TE
TLF1963TE is a low dropout voltage regulator available in PG-TO263-5 and PG-TO252-5 SMD package.The device is capable of supplying loads up to 1.5 A. The IC regulates an input voltage V I in the range of 2.5 V < V I < 20 V to an adjustable output voltage of 1.21 V < V Q,nom < V I -V dr. The device is capable of supplying loads up to 1.5 A. The regulator can be enabled and disabled via the Enable input.The integrated output current limitation and the overtemperature shutdown will protect the device against failures like output short circuit to GND, overcurrent and overtemperature. The TLF1963 provides the ideal solution for systems requiring several supply voltages. With its adjust feature the regulator can provide all supply voltages between 1.21 V and the available input voltage, which offers a high flexibility to the system designer. Summary of Features Adjustable Output Voltage Output Voltage Tolerance at small loads of ±1.5 % Output Current Capability up to 1.5 A Very Low Dropout Voltage of 340 mV Extended Operating Range Starting at 1.7 V Low Noise of typ. 40 µV RMS (10 Hz to 100 kHz) Small Output Capacitor for Stability 10 µF Suitable for Ceramic Output Capacitors Enable Functionality Overtemperature Shutdown Reverse Polarity Protection Output Current Limitation Wide Temperature Range From -40 °C up to 150 °C Suitable for use in automotive electronics as Post Regulator Green Product (RoHS compliant) AEC Qualified" Benefits Wide input voltage range Output ceramic caps supported Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Applications Automotive 48 V battery management system (BMS) Automotive body control module (BCM) Automotive instrument cluster Diesel direct injection Door control module Designers who used this product also designed with IPC70N04S5L-4R2 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF11251LD | OPTIREG™ PMIC TLF35584QVVS1 | OPTIREG™ PMIC IAUC120N06S5L032 | Automotive MOSFET IPC70N04S5L-4R2 | Automotive MOSFET BSS84PW | Small signal/small power MOSFET BSS138W | Small signal/small power MOSFET BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP TLF11251LD | OPTIREG™ PMIC TLF35584QVVS1 | OPTIREG™ PMIC IAUC120N06S5L032 | Automotive MOSFET 1 2

TLF1963TE is a low dropout voltage regulator available in PG-TO263-5 and PG-TO252-5 SMD package.The device is capable of supplying loads up to 1.5 A.

The IC regulates an input voltage V I in the range of 2.5 V < V I < 20 V to an adjustable output voltage of 1.21 V < V Q,nom < V I -V dr. The device is capable of supplying loads up to 1.5 A. The regulator can be enabled and disabled via the Enable input.The integrated output current limitation and the overtemperature shutdown will protect the device against failures like output short circuit to GND, overcurrent and overtemperature.

The TLF1963 provides the ideal solution for systems requiring several supply voltages. With its adjust feature the regulator can provide all supply voltages between 1.21 V and the available input voltage, which offers a high flexibility to the system designer.


Summary of Features

  • Adjustable Output Voltage
  • Output Voltage Tolerance at small loads of ±1.5 %
  • Output Current Capability up to 1.5 A
  • Very Low Dropout Voltage of 340 mV
  • Extended Operating Range Starting at 1.7 V
  • Low Noise of typ. 40 µV RMS (10 Hz to 100 kHz)
  • Small Output Capacitor for Stability 10 µF
  • Suitable for Ceramic Output Capacitors
  • Enable Functionality
  • Overtemperature Shutdown
  • Reverse Polarity Protection
  • Output Current Limitation
  • Wide Temperature Range From -40 °C up to 150 °C
  • Suitable for use in automotive electronics as Post Regulator
  • Green Product (RoHS compliant)
  • AEC Qualified"

Benefits

  • Wide input voltage range
  • Output ceramic caps supported

Potential Applications

  • Infotainment ( Camera, Display supply)
  • Memory, CPU, FPGA core supply
  • High current post regulator (in combination with DC/DC)

Applications

  • Automotive 48 V battery management system (BMS)
  • Automotive body control module (BCM)
  • Automotive instrument cluster
  • Diesel direct injection
  • Door control module

Designers who used this product also designed with


  • IPC70N04S5L-4R2 |
    Automotive MOSFET
  • BSS84PW |
    Small signal/small power MOSFET
  • BSS138W |
    Small signal/small power MOSFET
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLF11251LD |
    OPTIREG™ PMIC
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IAUC120N06S5L032 |
    Automotive MOSFET
  • IPC70N04S5L-4R2 |
    Automotive MOSFET
  • BSS84PW |
    Small signal/small power MOSFET
  • BSS138W |
    Small signal/small power MOSFET
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • TLF11251LD |
    OPTIREG™ PMIC
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • IAUC120N06S5L032 |
    Automotive MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLF1963TE
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLF1963TE
Package Type Other; PG-TO252-5
Unlock Full Specs
to access all available technical data

Similar Products

 - BTT60302EKAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; DSO14
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVVS2 - TLF35584QVVS2 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS125D0EJ - TLS125D0EJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Supply Chip >> Power Distribution Switches - BTS4141NHUMA1 - LCSC Electronics Technology (HK) Limited
Specs
Input Voltage 12 to 45 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details