Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ S TLE4254EJ S

Description
The TLE4254EJ S is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e. g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Active suspension control Automotive gateway Chassis control & safety Diesel direct injection On-board charging (OBC) for electric vehicles Designers who used this product also designed with IAUC60N04S6N044 | Automotive MOSFET TLE4296-2G V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BSL215C | Dual MOSFET IPG20N06S2L-35 | Automotive MOSFET IPD90N04S4-04 | Automotive MOSFET IPB120N04S4-02 | Automotive MOSFET IPB120N04S4-01 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BAT165 | Schottky Diodes BSS138N | Small signal/small power MOSFET IPD90N04S4L-04 | Automotive MOSFET IPD90N04S4-03 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) IPG20N06S4L-26A | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET IPD90P04P4-05 | Automotive MOSFET IAUC60N04S6N044 | Automotive MOSFET TLE4296-2G V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BSL215C | Dual MOSFET IPG20N06S2L-35 | Automotive MOSFET IPD90N04S4-04 | Automotive MOSFET IPB120N04S4-02 | Automotive MOSFET IPB120N04S4-01 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The TLE4254EJ S is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e. g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Active suspension control Automotive gateway Chassis control & safety Diesel direct injection On-board charging (OBC) for electric vehicles Designers who used this product also designed with IAUC60N04S6N044 | Automotive MOSFET TLE4296-2G V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BSL215C | Dual MOSFET IPG20N06S2L-35 | Automotive MOSFET IPD90N04S4-04 | Automotive MOSFET IPB120N04S4-02 | Automotive MOSFET IPB120N04S4-01 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BAT165 | Schottky Diodes BSS138N | Small signal/small power MOSFET IPD90N04S4L-04 | Automotive MOSFET IPD90N04S4-03 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) IPG20N06S4L-26A | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET IPD90P04P4-05 | Automotive MOSFET IAUC60N04S6N044 | Automotive MOSFET TLE4296-2G V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BSL215C | Dual MOSFET IPG20N06S2L-35 | Automotive MOSFET IPD90N04S4-04 | Automotive MOSFET IPB120N04S4-02 | Automotive MOSFET IPB120N04S4-01 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ S - TLE4254EJ S - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ S
TLE4254EJ S
Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ S TLE4254EJ S
The TLE4254EJ S is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages. The IC is designed to supply off-board systems, e. g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference. Summary of Features 70 mA output current capability Very tight output tracking tolerance to reference Output voltage adjustable down to 2.0 V Stable operation with 1 µF ceramic output capacitor Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A) Status output to indicate short circuits at the output (version GS / EJ S) Very low dropout voltage of typ. 0.2 V @ maximum output current Combined reference / enable input Very low current consumption in OFF mode Wide input voltage range -20 V ≤ V I ≤ +45 V Wide temperature range: -40 °C ≤ T j ≤ 150 °C Output protected against short circuit to GND and battery Input protected against reverse polarity Overtemperature protection Green product (RoHS compliant) AEC qualified Benefits Efficient and accurate voltage replication Heat distribution in the system Robust tracking supply Potential Applications Sensor Supply Heat distribution Secondary µcontroller supply Family Overview For an overview of other available options in this family please click here. Applications Active suspension control Automotive gateway Chassis control & safety Diesel direct injection On-board charging (OBC) for electric vehicles Designers who used this product also designed with IAUC60N04S6N044 | Automotive MOSFET TLE4296-2G V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BSL215C | Dual MOSFET IPG20N06S2L-35 | Automotive MOSFET IPD90N04S4-04 | Automotive MOSFET IPB120N04S4-02 | Automotive MOSFET IPB120N04S4-01 | Automotive MOSFET BSP752R | Classic PROFET™ 24V | automotive smart high-side switch BAT165 | Schottky Diodes BSS138N | Small signal/small power MOSFET IPD90N04S4L-04 | Automotive MOSFET IPD90N04S4-03 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) IPG20N06S4L-26A | Automotive MOSFET IAUA200N04S5N010 | Automotive MOSFET IPD90P04P4-05 | Automotive MOSFET IAUC60N04S6N044 | Automotive MOSFET TLE4296-2G V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BSL215C | Dual MOSFET IPG20N06S2L-35 | Automotive MOSFET IPD90N04S4-04 | Automotive MOSFET IPB120N04S4-02 | Automotive MOSFET IPB120N04S4-01 | Automotive MOSFET 1 2 3 4 5

The TLE4254EJ S is a monolithic integrated low-dropout voltage tracking regulator with high accuracy in small PG- DSO-8 packages.

The IC is designed to supply off-board systems, e. g. sensors in powertrain management systems under the severe conditions of automotive applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 40 V, the output voltage follows a reference voltage applied at the adjust input with very high accuracy. The reference voltage applied directly to the adjust input or by an e.g. external resistor divider can be 2.0 V minimum. The output is able to drive loads up to 70 mA while the device follows with high accuracy the e. g. 5 V output of a main voltage regulator acting as a reference.


Summary of Features

  • 70 mA output current capability
  • Very tight output tracking tolerance to reference
  • Output voltage adjustable down to 2.0 V
  • Stable operation with 1 µF ceramic output capacitor
  • Flexibility of output voltage adjust higher or lower than reference, proportional to the reference voltage (version GA / EJ A)
  • Status output to indicate short circuits at the output (version GS / EJ S)
  • Very low dropout voltage of typ. 0.2 V @ maximum output current
  • Combined reference / enable input
  • Very low current consumption in OFF mode
  • Wide input voltage range -20 V ≤ V I ≤ +45 V
  • Wide temperature range: -40 °C ≤ T j ≤ 150 °C
  • Output protected against short circuit to GND and battery
  • Input protected against reverse polarity
  • Overtemperature protection
  • Green product (RoHS compliant)
  • AEC qualified

Benefits

  • Efficient and accurate voltage replication
  • Heat distribution in the system
  • Robust tracking supply

Potential Applications

  • Sensor Supply
  • Heat distribution
  • Secondary µcontroller supply

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Active suspension control
  • Automotive gateway
  • Chassis control & safety
  • Diesel direct injection
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • IAUC60N04S6N044 |
    Automotive MOSFET
  • TLE4296-2G V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BSL215C |
    Dual MOSFET
  • IPG20N06S2L-35 |
    Automotive MOSFET
  • IPD90N04S4-04 |
    Automotive MOSFET
  • IPB120N04S4-02 |
    Automotive MOSFET
  • IPB120N04S4-01 |
    Automotive MOSFET
  • BSP752R |
    Classic PROFET™ 24V | automotive smart high-side switch
  • BAT165 |
    Schottky Diodes
  • BSS138N |
    Small signal/small power MOSFET
  • IPD90N04S4L-04 |
    Automotive MOSFET
  • IPD90N04S4-03 |
    Automotive MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • TLS203B0EJV |
    OPTIREG™ linear voltage regulators (LDO)
  • IPG20N06S4L-26A |
    Automotive MOSFET
  • IAUA200N04S5N010 |
    Automotive MOSFET
  • IPD90P04P4-05 |
    Automotive MOSFET
  • IAUC60N04S6N044 |
    Automotive MOSFET
  • TLE4296-2G V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BSL215C |
    Dual MOSFET
  • IPG20N06S2L-35 |
    Automotive MOSFET
  • IPD90N04S4-04 |
    Automotive MOSFET
  • IPB120N04S4-02 |
    Automotive MOSFET
  • IPB120N04S4-01 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE4254EJ S
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE4254EJ S
Package Type Other; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLS820F3ELV33 - TLS820F3ELV33 - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE42794G - TLE42794G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4675D - TLE4675D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR SWITCH N-CHANNEL 1:1 DPAK - 376-AUIPS1031R - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details