Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LDV33 TLS810B1LDV33

Description
The TLS810B1LDV33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5.5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810B1LDV33 is the fixed 3.3 V output version with an accuracy of 2% and output current capability up to 100 mA. The new regulation concept implemented in TLS810B1LDV33 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS810B1LDV33 also suitable to supply automotive systems that need to operate during cranking condition. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, over-current and over-temperature. The device can be switched on and off by the Enable feature. Summary of Features Ultra Low Quiescent Current of 5.5 μA Wide Input Voltage Range of 2.75 V to 42 V Output Current Capacity up to 100 mA Off Mode Current Less than 1 μA Low Drop Out Voltage of typ. 250mV @ 100 mA Output Current Limit Protection Overtemperature Shutdown Enable Available in PG-TSON-10 Package Wide Temperature Range Green Product (RoHS Compliant) AEC Qualified Applications Automotive gateway Automotive LED lighting systems Designers who used this product also designed with IAUC60N10S5L110 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC60N10S5L110 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC60N10S5L110 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet
Description
The TLS810B1LDV33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5.5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810B1LDV33 is the fixed 3.3 V output version with an accuracy of 2% and output current capability up to 100 mA. The new regulation concept implemented in TLS810B1LDV33 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS810B1LDV33 also suitable to supply automotive systems that need to operate during cranking condition. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, over-current and over-temperature. The device can be switched on and off by the Enable feature. Summary of Features Ultra Low Quiescent Current of 5.5 μA Wide Input Voltage Range of 2.75 V to 42 V Output Current Capacity up to 100 mA Off Mode Current Less than 1 μA Low Drop Out Voltage of typ. 250mV @ 100 mA Output Current Limit Protection Overtemperature Shutdown Enable Available in PG-TSON-10 Package Wide Temperature Range Green Product (RoHS Compliant) AEC Qualified Applications Automotive gateway Automotive LED lighting systems Designers who used this product also designed with IAUC60N10S5L110 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC60N10S5L110 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC60N10S5L110 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch Family Overview For an overview of other available options in this family please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LDV33 - TLS810B1LDV33 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LDV33
TLS810B1LDV33
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LDV33 TLS810B1LDV33
The TLS810B1LDV33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5.5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810B1LDV33 is the fixed 3.3 V output version with an accuracy of 2% and output current capability up to 100 mA. The new regulation concept implemented in TLS810B1LDV33 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS810B1LDV33 also suitable to supply automotive systems that need to operate during cranking condition. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, over-current and over-temperature. The device can be switched on and off by the Enable feature. Summary of Features Ultra Low Quiescent Current of 5.5 μA Wide Input Voltage Range of 2.75 V to 42 V Output Current Capacity up to 100 mA Off Mode Current Less than 1 μA Low Drop Out Voltage of typ. 250mV @ 100 mA Output Current Limit Protection Overtemperature Shutdown Enable Available in PG-TSON-10 Package Wide Temperature Range Green Product (RoHS Compliant) AEC Qualified Applications Automotive gateway Automotive LED lighting systems Designers who used this product also designed with IAUC60N10S5L110 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC60N10S5L110 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IAUC60N10S5L110 | Automotive MOSFET IPD90P04P4L-04 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch Family Overview For an overview of other available options in this family please click here.

The TLS810B1LDV33 is a linear voltage regulator featuring wide input voltage range, low drop out voltage and ultra low quiescent current.

With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5.5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS810B1LDV33 is the fixed 3.3 V output version with an accuracy of 2% and output current capability up to 100 mA. The new regulation concept implemented in TLS810B1LDV33 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS810B1LDV33 also suitable to supply automotive systems that need to operate during cranking condition. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, over-current and over-temperature. The device can be switched on and off by the Enable feature.


Summary of Features

  • Ultra Low Quiescent Current of 5.5 μA
  • Wide Input Voltage Range of 2.75 V to 42 V
  • Output Current Capacity up to 100 mA
  • Off Mode Current Less than 1 μA
  • Low Drop Out Voltage of typ. 250mV @ 100 mA
  • Output Current Limit Protection
  • Overtemperature Shutdown
  • Enable
  • Available in PG-TSON-10 Package
  • Wide Temperature Range
  • Green Product (RoHS Compliant)
  • AEC Qualified

Applications

  • Automotive gateway
  • Automotive LED lighting systems

Designers who used this product also designed with


  • IAUC60N10S5L110 |
    Automotive MOSFET
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC60N10S5L110 |
    Automotive MOSFET
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUC60N10S5L110 |
    Automotive MOSFET
  • IPD90P04P4L-04 |
    Automotive MOSFET
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch

Family Overview


For an overview of other available options in this family please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS810B1LDV33
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS810B1LDV33
Package Type Other; PG-TSON-10
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHE2815SF/HBB - 1230845-AHE2815SF/HBB - Win Source Electronics
Specs
Output Voltage 15 volts
Output Power 20 watts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4699GM - TLE4699GM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4252D - TLE4252D - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR DRIVER BIPOLAR 1:1 DSO-8 - 376-TLE4247EL40XUMA1 - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details