Nexperia B.V. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BT,653 HEF4066BT,653

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043122-HEF4066BT,65 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 90MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: HEF4066B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 155 Ohm Case / Package: 14-SO Single Supply Voltage (V+): 3 V to 15 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): HEF4066BT-Q100J; TC74HC4066AFN; TC74HC4066AFN(F,M); TC74HC4066AFN(M); Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043122-HEF4066BT,65 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 90MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: HEF4066B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 155 Ohm Case / Package: 14-SO Single Supply Voltage (V+): 3 V to 15 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): HEF4066BT-Q100J; TC74HC4066AFN; TC74HC4066AFN(F,M); TC74HC4066AFN(M); Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BT,653 - 1043122-HEF4066BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BT,653
1043122-HEF4066BT,653
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BT,653 1043122-HEF4066BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043122-HEF4066BT,65 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 90MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Family Name: HEF4066B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 155 Ohm Case / Package: 14-SO Single Supply Voltage (V+): 3 V to 15 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): HEF4066BT-Q100J; TC74HC4066AFN; TC74HC4066AFN(F,M); TC74HC4066AFN(M); Introduction Date: January 01, 1995 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043122-HEF4066BT,653
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 90MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Family Name: HEF4066B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 155 Ohm
Case / Package: 14-SO
Single Supply Voltage (V+): 3 V to 15 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 200nA
Alternative Parts (Cross-Reference): HEF4066BT-Q100J; TC74HC4066AFN; TC74HC4066AFN(F,M); TC74HC4066AFN(M);
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - HEF4066BT,653 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
HEF4066BT,653
Analog Switches, Multiplexers, Demultiplexers HEF4066BT,653
IC SWITCH QUAD 1X1 14SOIC

IC SWITCH QUAD 1X1 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HEF4066BT,653
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers HEF4066BT,653
IC SWITCH SPST-NOX4 155OHM 14SO

IC SWITCH SPST-NOX4 155OHM 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1043122-HEF4066BT,653 HEF4066BT,653 HEF4066BT,653
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4066BT,653 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260817-SI3210M-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
5.8GHZ Interface Transceiver IC - 754-ML6652EM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details