Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLE42744GS V33 TLE42744GS V33

Description
The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT. Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive Domain controller for ADAS and autonomous driving EV traction inverter General purpose motor drive - variating frequency and voltage Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) TLE7368-3E | OPTIREG™ PMIC TLE4953C | Magnetic speed sensors BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N06S4L-26 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch BSP76 | Classic HITFET™ 12V | automotive smart low-side switches IPD50N04S4L-08 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) TLE7368-3E | OPTIREG™ PMIC TLE4953C | Magnetic speed sensors BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N06S4L-26 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet
Description
The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT. Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive Domain controller for ADAS and autonomous driving EV traction inverter General purpose motor drive - variating frequency and voltage Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) TLE7368-3E | OPTIREG™ PMIC TLE4953C | Magnetic speed sensors BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N06S4L-26 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch BSP76 | Classic HITFET™ 12V | automotive smart low-side switches IPD50N04S4L-08 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) TLE7368-3E | OPTIREG™ PMIC TLE4953C | Magnetic speed sensors BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N06S4L-26 | Automotive MOSFET 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLE42744GS V33 - TLE42744GS V33 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLE42744GS V33
TLE42744GS V33
Power - Power Supply ICs - OPTIREG™ linear - TLE42744GS V33 TLE42744GS V33
The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT. Summary of Features Very Low Current Consumption Output Voltages 5 V and 3.3 V ±2% Output Current up to 400 mA Very Low Dropout Voltage Output Current Limitation Reverse Polarity Protection Over temperature Shutdown Wide Temperature Range From -40 °C up to 150 °C Green Product (RoHS compliant) AEC Qualified Benefits Robust protection features Wide input operation and temperature range Potential Applications Automotive general Applications Automotive Domain controller for ADAS and autonomous driving EV traction inverter General purpose motor drive - variating frequency and voltage Family Overview For different output voltage and package variants please click here. Designers who used this product also designed with BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) TLE7368-3E | OPTIREG™ PMIC TLE4953C | Magnetic speed sensors BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N06S4L-26 | Automotive MOSFET IPD25N06S4L-30 | Automotive MOSFET BTS6133D | Classic PROFET™ 12V | automotive smart high-side switch BSP76 | Classic HITFET™ 12V | automotive smart low-side switches IPD50N04S4L-08 | Automotive MOSFET BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS71033-6ESA | SPOC™ +2 | multichannel serial interface high-side power controller BTS72220-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller TLE4253E | OPTIREG™ linear voltage regulators (LDO) TLE8242-2L | Constant current control IC for transmission SAK-TC1782F-320F180H R BA | TC1784/82 (AUDO MAX) TLE7368-3E | OPTIREG™ PMIC TLE4953C | Magnetic speed sensors BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch IPG20N06S4L-26 | Automotive MOSFET 1 2 3 4 5

The device is designed for the harsh environment of automotive applications. Therefore it is protected against overload, short circuit and over temperature conditions by the implemented output current limitation and the over temperature shutdown circuit. The TLE42744 can be also used in all other applications requiring a stabilized 5 V / 3.3 V voltage. Due to its very low quiescent current the TLE42744 is dedicated for use in applications permanently connected to V BAT.


Summary of Features

  • Very Low Current Consumption
  • Output Voltages 5 V and 3.3 V ±2%
  • Output Current up to 400 mA
  • Very Low Dropout Voltage
  • Output Current Limitation
  • Reverse Polarity Protection
  • Over temperature Shutdown
  • Wide Temperature Range
  • From -40 °C up to 150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Robust protection features
  • Wide input operation and temperature range

Potential Applications

  • Automotive general

Applications

  • Automotive
  • Domain controller for ADAS and autonomous driving
  • EV traction inverter
  • General purpose motor drive - variating frequency and voltage

Family Overview


For different output voltage and package variants please click here.


Designers who used this product also designed with


  • BTS72220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE8242-2L |
    Constant current control IC for transmission
  • SAK-TC1782F-320F180HR BA |
    TC1784/82 (AUDO MAX)
  • TLE7368-3E |
    OPTIREG™ PMIC
  • TLE4953C |
    Magnetic speed sensors
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPG20N06S4L-26 |
    Automotive MOSFET
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • BTS6133D |
    Classic PROFET™ 12V | automotive smart high-side switch
  • BSP76 |
    Classic HITFET™ 12V | automotive smart low-side switches
  • IPD50N04S4L-08 |
    Automotive MOSFET
  • BTS7040-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7020-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS71220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS71040-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS71033-6ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • BTS72220-4ESA |
    SPOC™ +2 | multichannel serial interface high-side power controller
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE8242-2L |
    Constant current control IC for transmission
  • SAK-TC1782F-320F180HR BA |
    TC1784/82 (AUDO MAX)
  • TLE7368-3E |
    OPTIREG™ PMIC
  • TLE4953C |
    Magnetic speed sensors
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IPG20N06S4L-26 |
    Automotive MOSFET

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE42744GS V33
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLE42744GS V33
Package Type Other; PG-SOT223-4
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE42794E - TLE42794E - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS202A1MBV - TLS202A1MBV - Infineon Technologies AG
Specs
Package Type Other; PG-SCT595-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - LTC2992CMS-1#PBF - Rochester Electronics
Infineon Technologies AG
View Details