Skyworks Solutions, Inc. Interface - Miscellaneous SI32297-A-FM

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Miscellaneous - SI32297-A-FM - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32297-A-FM
Interface - Miscellaneous SI32297-A-FM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Interface - Telecom
SI32297-A-FM
Integrated Circuits (ICs) - Interface - Telecom SI32297-A-FM
WIDEBAND DUAL FXS, PCM INTERFACE

WIDEBAND DUAL FXS, PCM INTERFACE

Supplier's Site
Telecom - SI32297-A-FM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 68-QFN (8x8)

Telecom IC Subscriber Line Interface Concept (SLIC) 68-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SI32297-A-FM SI32297-A-FM SI32297-A-FM
Product Name Interface - Miscellaneous Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Supply Voltage Other Other; 3.13V ~ 3.47V
Package Type 68-QFN (8x8) 68-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907437P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Universal Bus Functions - 1727-2437-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers