CYWB0163BB-FBXIT -- INTERFACE - CONTROLLERS
Infineon Technologies AG
Interface - Controllers
CYWB0163BB-FBXIT
Description
IC WEST BRIDGE USB
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC WEST BRIDGE USB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CYWB0163BB-FBXIT |
CYWB0163BB-FBXIT |
|
Product Name
|
Interface - Controllers |
Controllers |
|
Device Type
|
Sensor Interface; CardBus Controller
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface; Codec
Supply Voltage
Other; 3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
5 suppliers
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Device Type
Sensor Interface; CardBus Controller
View Details
2 suppliers