Infineon Technologies AG Voltage Regulators - DC DC Switching Regulators IP2004TR

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - IP2004TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
IP2004TR-ND
Voltage Regulators - DC DC Switching Regulators IP2004TR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - IP2004TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
IP2004TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators IP2004TR
IC REG BUCK ADJ 40A LGA

IC REG BUCK ADJ 40A LGA

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - IP2004TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IP2004TR
PMIC - Voltage Regulators - DC DC Switching Regulators IP2004TR
IC REG BUCK ADJUSTABLE 40A LGA

IC REG BUCK ADJUSTABLE 40A LGA

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - IP2004TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IP2004TR
Voltage Regulators - DC DC Switching Regulators IP2004TR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 40A Power Block (LGA)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number IP2004TR-ND IP2004TR IP2004TR IP2004TR
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Power Block (LGA) Other; Power Block (LGA)
Special Features Synchronous Rectification
Output Voltage 0.8000 to 8 volts 0.8000 volts 0.8000 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227212 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QTJE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
100KHZ Power Management IC - 759-ICE3PCS01GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 21 to 100 kHz
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers