Manufacturer: Analog Devices Inc.
Win Source Part Number: 910681-ADP3000ANZ-12
Operating Temperature Range: -40°C ~ 85°C
Features: Buck-Boost Switching Regulator IC Positive Fixed 12V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 910681-ADP3000ANZ-12 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000ANZ-12 |
| Configuration / Function | Boost |