Infineon Technologies AG Gate Driver ICs 1ED44176N01F

Description
25 V single-channel low-side gate driver with integrated over-current protection (OCP), fault reporting and enable functionality EiceDRIVERTM 25 V single-channel low-side non-inverting gate driver for MOSFET and IGBT with typical 0.8 A source and 1.75 A sink currents in a small 8-lead PG-DSO8 package. Over-current protection is typically implemented by a current measurement with a comparator and multiple resistors and capacitors. 1ED44176N01F provides cost and space savings by integrating the comparator. The new low-side gate driver utilizes Infineon’s proprietary latch immune CMOS technologies to enable a rugged monolithic construction while realizing best-in-class fault reporting accuracy with OCP threshold tolerance of +/-5%. In addition, Infineon’s IC technology enables a small PG-DSO8 package by combining the fault output and enable functions into a single pin. Evaluation board also available: EVAL-1ED44176N01F Summary of Features 0.5 V Over-current threshold with accurate ±5% tolerance Over-current detection with positive voltage input Single pin for fault output and enable Programmable fault clear time Under voltage lockout CMOS Schmitt-triggered inputs 3.3 V, 5 V and 15 V input logic compatible Output in phase with input Separate logic and power ground 2 kV ESD HBM Benefits Integrated over-current protection and single-pin fault output and enable function provide potential space and cost savings OCP threshold tolerance of ±5% provides accurate sensing Flexible fault clear time set-up Under-voltage lock out provides protection at low supply voltage Industry standard package Applications Cordless vacuum cleaners General purpose motor drive - variating frequency and voltage Heating ventilation and air conditioning (HVAC) Power conversion Refrigerators and freezers Designers who used this product also designed with IKZ50N65ES5 | IGBT discretes IM818-MCC | Intelligent Power Modules (IPM) FP50R12KT4P | IGBT modules BGT60UTR11AIP | 60GHz radar sensors 1ED3431MU12M | Gate driver ICs FP50R12N2T7 | IGBT modules 2ED020I12-F2 | Gate driver ICs IDFW60C65D1 | Silicon Diodes IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes FP75R12N2T7 | IGBT modules IKW40N65WR5 | IGBT discretes IKFW50N65DH5 | IGBT discretes ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs 6ED2230S12T | Gate driver ICs IKZ50N65ES5 | IGBT discretes IM818-MCC | Intelligent Power Modules (IPM) FP50R12KT4P | IGBT modules BGT60UTR11AIP | 60GHz radar sensors 1ED3431MU12M | Gate driver ICs FP50R12N2T7 | IGBT modules 2ED020I12-F2 | Gate driver ICs IDFW60C65D1 | Silicon Diodes 1 2 3 4
Request a Quote Datasheet
Description
25 V single-channel low-side gate driver with integrated over-current protection (OCP), fault reporting and enable functionality EiceDRIVERTM 25 V single-channel low-side non-inverting gate driver for MOSFET and IGBT with typical 0.8 A source and 1.75 A sink currents in a small 8-lead PG-DSO8 package. Over-current protection is typically implemented by a current measurement with a comparator and multiple resistors and capacitors. 1ED44176N01F provides cost and space savings by integrating the comparator. The new low-side gate driver utilizes Infineon’s proprietary latch immune CMOS technologies to enable a rugged monolithic construction while realizing best-in-class fault reporting accuracy with OCP threshold tolerance of +/-5%. In addition, Infineon’s IC technology enables a small PG-DSO8 package by combining the fault output and enable functions into a single pin. Evaluation board also available: EVAL-1ED44176N01F Summary of Features 0.5 V Over-current threshold with accurate ±5% tolerance Over-current detection with positive voltage input Single pin for fault output and enable Programmable fault clear time Under voltage lockout CMOS Schmitt-triggered inputs 3.3 V, 5 V and 15 V input logic compatible Output in phase with input Separate logic and power ground 2 kV ESD HBM Benefits Integrated over-current protection and single-pin fault output and enable function provide potential space and cost savings OCP threshold tolerance of ±5% provides accurate sensing Flexible fault clear time set-up Under-voltage lock out provides protection at low supply voltage Industry standard package Applications Cordless vacuum cleaners General purpose motor drive - variating frequency and voltage Heating ventilation and air conditioning (HVAC) Power conversion Refrigerators and freezers Designers who used this product also designed with IKZ50N65ES5 | IGBT discretes IM818-MCC | Intelligent Power Modules (IPM) FP50R12KT4P | IGBT modules BGT60UTR11AIP | 60GHz radar sensors 1ED3431MU12M | Gate driver ICs FP50R12N2T7 | IGBT modules 2ED020I12-F2 | Gate driver ICs IDFW60C65D1 | Silicon Diodes IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes FP75R12N2T7 | IGBT modules IKW40N65WR5 | IGBT discretes IKFW50N65DH5 | IGBT discretes ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs 6ED2230S12T | Gate driver ICs IKZ50N65ES5 | IGBT discretes IM818-MCC | Intelligent Power Modules (IPM) FP50R12KT4P | IGBT modules BGT60UTR11AIP | 60GHz radar sensors 1ED3431MU12M | Gate driver ICs FP50R12N2T7 | IGBT modules 2ED020I12-F2 | Gate driver ICs IDFW60C65D1 | Silicon Diodes 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 1ED44176N01F - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
1ED44176N01F
Gate Driver ICs 1ED44176N01F
25 V single-channel low-side gate driver with integrated over-current protection (OCP), fault reporting and enable functionality EiceDRIVERTM 25 V single-channel low-side non-inverting gate driver for MOSFET and IGBT with typical 0.8 A source and 1.75 A sink currents in a small 8-lead PG-DSO8 package. Over-current protection is typically implemented by a current measurement with a comparator and multiple resistors and capacitors. 1ED44176N01F provides cost and space savings by integrating the comparator. The new low-side gate driver utilizes Infineon’s proprietary latch immune CMOS technologies to enable a rugged monolithic construction while realizing best-in-class fault reporting accuracy with OCP threshold tolerance of +/-5%. In addition, Infineon’s IC technology enables a small PG-DSO8 package by combining the fault output and enable functions into a single pin. Evaluation board also available: EVAL-1ED44176N01F Summary of Features 0.5 V Over-current threshold with accurate ±5% tolerance Over-current detection with positive voltage input Single pin for fault output and enable Programmable fault clear time Under voltage lockout CMOS Schmitt-triggered inputs 3.3 V, 5 V and 15 V input logic compatible Output in phase with input Separate logic and power ground 2 kV ESD HBM Benefits Integrated over-current protection and single-pin fault output and enable function provide potential space and cost savings OCP threshold tolerance of ±5% provides accurate sensing Flexible fault clear time set-up Under-voltage lock out provides protection at low supply voltage Industry standard package Applications Cordless vacuum cleaners General purpose motor drive - variating frequency and voltage Heating ventilation and air conditioning (HVAC) Power conversion Refrigerators and freezers Designers who used this product also designed with IKZ50N65ES5 | IGBT discretes IM818-MCC | Intelligent Power Modules (IPM) FP50R12KT4P | IGBT modules BGT60UTR11AIP | 60GHz radar sensors 1ED3431MU12M | Gate driver ICs FP50R12N2T7 | IGBT modules 2ED020I12-F2 | Gate driver ICs IDFW60C65D1 | Silicon Diodes IMBF170R1K0M1 | Silicon Carbide MOSFET Discretes FP75R12N2T7 | IGBT modules IKW40N65WR5 | IGBT discretes IKFW50N65DH5 | IGBT discretes ICE5ASAG | PWM-FF (fixed frequency) Flyback ICs 6ED2230S12T | Gate driver ICs IKZ50N65ES5 | IGBT discretes IM818-MCC | Intelligent Power Modules (IPM) FP50R12KT4P | IGBT modules BGT60UTR11AIP | 60GHz radar sensors 1ED3431MU12M | Gate driver ICs FP50R12N2T7 | IGBT modules 2ED020I12-F2 | Gate driver ICs IDFW60C65D1 | Silicon Diodes 1 2 3 4

25 V single-channel low-side gate driver with integrated over-current protection (OCP), fault reporting and enable functionality

EiceDRIVERTM 25 V single-channel low-side non-inverting gate driver for MOSFET and IGBT with typical 0.8 A source and 1.75 A sink currents in a small 8-lead PG-DSO8 package.

Over-current protection is typically implemented by a current measurement with a comparator and multiple resistors and capacitors. 1ED44176N01F provides cost and space savings by integrating the comparator. The new low-side gate driver utilizes Infineon’s proprietary latch immune CMOS technologies to enable a rugged monolithic construction while realizing best-in-class fault reporting accuracy with OCP threshold tolerance of +/-5%. In addition, Infineon’s IC technology enables a small PG-DSO8 package by combining the fault output and enable functions into a single pin.

Evaluation board also available: EVAL-1ED44176N01F


Summary of Features

  • 0.5 V Over-current threshold with accurate ±5% tolerance
  • Over-current detection with positive voltage input
  • Single pin for fault output and enable
  • Programmable fault clear time
  • Under voltage lockout
  • CMOS Schmitt-triggered inputs
  • 3.3 V, 5 V and 15 V input logic compatible
  • Output in phase with input
  • Separate logic and power ground
  • 2 kV ESD HBM

Benefits

  • Integrated over-current protection and single-pin fault output and enable function provide potential space and cost savings
  • OCP threshold tolerance of ±5% provides accurate sensing
  • Flexible fault clear time set-up
  • Under-voltage lock out provides protection at low supply voltage
  • Industry standard package

Applications

  • Cordless vacuum cleaners
  • General purpose motor drive - variating frequency and voltage
  • Heating ventilation and air conditioning (HVAC)
  • Power conversion
  • Refrigerators and freezers

Designers who used this product also designed with


  • IKZ50N65ES5 |
    IGBT discretes
  • IM818-MCC |
    Intelligent Power Modules (IPM)
  • FP50R12KT4P |
    IGBT modules
  • BGT60UTR11AIP |
    60GHz radar sensors
  • 1ED3431MU12M |
    Gate driver ICs
  • FP50R12N2T7 |
    IGBT modules
  • 2ED020I12-F2 |
    Gate driver ICs
  • IDFW60C65D1 |
    Silicon Diodes
  • IMBF170R1K0M1 |
    Silicon Carbide MOSFET Discretes
  • FP75R12N2T7 |
    IGBT modules
  • IKW40N65WR5 |
    IGBT discretes
  • IKFW50N65DH5 |
    IGBT discretes
  • ICE5ASAG |
    PWM-FF (fixed frequency) Flyback ICs
  • 6ED2230S12T |
    Gate driver ICs
  • IKZ50N65ES5 |
    IGBT discretes
  • IM818-MCC |
    Intelligent Power Modules (IPM)
  • FP50R12KT4P |
    IGBT modules
  • BGT60UTR11AIP |
    60GHz radar sensors
  • 1ED3431MU12M |
    Gate driver ICs
  • FP50R12N2T7 |
    IGBT modules
  • 2ED020I12-F2 |
    Gate driver ICs
  • IDFW60C65D1 |
    Silicon Diodes

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 1ED44176N01F
Product Name Gate Driver ICs
Driver Type Low-side
Output Current 0.8000 amps
Supply Voltage 12.7 to 20 volts
Propagation Delay 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 6ED003L02F2XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Inverting
Supply Voltage 13 to 17.5 volts
View Details
6 suppliers
Gate Drivers - 448-2EDN8533RXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting
Output Current 5 amps
View Details
5 suppliers
Power - Gate Driver ICs - 1EDI3050AS - 1EDI3050AS - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 4.55 to 5.5 volts
View Details
3.75KV Gate Driver IC - 906-1EDI2010ASXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.65 to 18 volts
Rise Time 120 ns
View Details
5 suppliers