Infineon Technologies AG Evaluation Boards 12 V automotive motor control evaluation board

Description
The Generic Power evaluation board is a complete solution for BLDC motor control applications. Powered by MOTIX™ TLE9879QXA40 32-bit motor control (SoC), featuring OptiMOS™ 7 MOSFETs, it is capable to drive loads up to 400W supplied by a battery voltage of 12 V. This user manual contains a description of the design, schematics and measurement reports. Summary of Features Drive loads up to 400 W Thermally optimized EMC optimized Benefits Automotive products applied Represents an engine cooling fan app MOSFET driver integrated in SoC Drive loads up to 400 W Battery voltage of 12 V Design description Schematics Measurements Potential Applications Auxiliary motor control - 12 V DC motor controller Automotive pumps and fans
Request a Quote
Description
The Generic Power evaluation board is a complete solution for BLDC motor control applications. Powered by MOTIX™ TLE9879QXA40 32-bit motor control (SoC), featuring OptiMOS™ 7 MOSFETs, it is capable to drive loads up to 400W supplied by a battery voltage of 12 V. This user manual contains a description of the design, schematics and measurement reports. Summary of Features Drive loads up to 400 W Thermally optimized EMC optimized Benefits Automotive products applied Represents an engine cooling fan app MOSFET driver integrated in SoC Drive loads up to 400 W Battery voltage of 12 V Design description Schematics Measurements Potential Applications Auxiliary motor control - 12 V DC motor controller Automotive pumps and fans
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
The Generic Power evaluation board is a complete solution for BLDC motor control applications. Powered by MOTIX™ TLE9879QXA40 32-bit motor control (SoC), featuring OptiMOS™ 7 MOSFETs, it is capable to drive loads up to 400W supplied by a battery voltage of 12 V. This user manual contains a description of the design, schematics and measurement reports. Summary of Features Drive loads up to 400 W Thermally optimized EMC optimized Benefits Automotive products applied Represents an engine cooling fan app MOSFET driver integrated in SoC Drive loads up to 400 W Battery voltage of 12 V Design description Schematics Measurements Potential Applications Auxiliary motor control - 12 V DC motor controller Automotive pumps and fans

The Generic Power evaluation board is a complete solution for BLDC motor control applications. Powered by MOTIX™ TLE9879QXA40 32-bit motor control (SoC), featuring OptiMOS™ 7 MOSFETs, it is capable to drive loads up to 400W supplied by a battery voltage of 12 V. This user manual contains a description of the design, schematics and measurement reports.


Summary of Features

  • Drive loads up to 400 W
  • Thermally optimized
  • EMC optimized

Benefits

  • Automotive products applied
  • Represents an engine cooling fan app
  • MOSFET driver integrated in SoC
  • Drive loads up to 400 W
  • Battery voltage of 12 V
  • Design description
  • Schematics
  • Measurements

Potential Applications

  • Auxiliary motor control - 12 V DC motor controller
  • Automotive pumps and fans
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number 12 V automotive motor control evaluation board
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - BFP460BOARDIN-ND - DigiKey
Specs
Supported System Transistor
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Expansion Boards, Daughter Cards - 448-BTF3125EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-CY3242-IOXLITE-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; GPIO Expander
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers