Infineon Technologies AG Evaluation Boards BLDC_SHIELD_TLE9879

Description
Motor driver Shield drives 3-phase electric motors with a variety of different features BLDC Shield for Arduino with TLE9879QXA40 is designed to drive BLDC motors in combination with an Arduino compatible baseboard. The Shield is flashed with several motor control algorithms (sensorless FOC, Back EMF, hall sensor based block commutation), and it is controlled from the baseboard via SPI. Additionally, it has a 3x2 pin strip to easily connect the Hall pins of an electric motor. It also allows the user to easily change the motor parameters of the motor control algorithms. The whole dataset of parameters can also be saved and loaded from the flash memory of the Shield or written and read from the Arduino. Besides, the Shield has an RGB LED, which can be controlled by the user. Lastly, NANOTEC DB42S03 and Trinamic QBL4208-41-04-006 motors are recommended for our Arduino Shield. The stackable active BLDC Shield can be used in a wide spectrum of applications such as 3D-printer, multi-axis CNC-milling machines, construction robot arms, multi-copter and other RC applications, side-mirrors, HVAC-flaps, right-regulation, wiper and seat control. Summary of Features TLE9879QXA40 chip 3-phase motor driver Implemented motor control algorithms FOC, BEMF, Hall Controlled over Arduino via SPI Compatible with the Arduino Uno Up to four Shields can be used simultaneously Each Shield can be controlled independently Motor parameters can be set for each Shield individually Benefits Easy to use API, allowing the user to quickly setup an application High performance BLDC motor control in form of the TLE987x chip
Request a Quote Datasheet
Description
Motor driver Shield drives 3-phase electric motors with a variety of different features BLDC Shield for Arduino with TLE9879QXA40 is designed to drive BLDC motors in combination with an Arduino compatible baseboard. The Shield is flashed with several motor control algorithms (sensorless FOC, Back EMF, hall sensor based block commutation), and it is controlled from the baseboard via SPI. Additionally, it has a 3x2 pin strip to easily connect the Hall pins of an electric motor. It also allows the user to easily change the motor parameters of the motor control algorithms. The whole dataset of parameters can also be saved and loaded from the flash memory of the Shield or written and read from the Arduino. Besides, the Shield has an RGB LED, which can be controlled by the user. Lastly, NANOTEC DB42S03 and Trinamic QBL4208-41-04-006 motors are recommended for our Arduino Shield. The stackable active BLDC Shield can be used in a wide spectrum of applications such as 3D-printer, multi-axis CNC-milling machines, construction robot arms, multi-copter and other RC applications, side-mirrors, HVAC-flaps, right-regulation, wiper and seat control. Summary of Features TLE9879QXA40 chip 3-phase motor driver Implemented motor control algorithms FOC, BEMF, Hall Controlled over Arduino via SPI Compatible with the Arduino Uno Up to four Shields can be used simultaneously Each Shield can be controlled independently Motor parameters can be set for each Shield individually Benefits Easy to use API, allowing the user to quickly setup an application High performance BLDC motor control in form of the TLE987x chip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - BLDC_SHIELD_TLE9879 - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
BLDC_SHIELD_TLE9879
Evaluation Boards BLDC_SHIELD_TLE9879
Motor driver Shield drives 3-phase electric motors with a variety of different features BLDC Shield for Arduino with TLE9879QXA40 is designed to drive BLDC motors in combination with an Arduino compatible baseboard. The Shield is flashed with several motor control algorithms (sensorless FOC, Back EMF, hall sensor based block commutation), and it is controlled from the baseboard via SPI. Additionally, it has a 3x2 pin strip to easily connect the Hall pins of an electric motor. It also allows the user to easily change the motor parameters of the motor control algorithms. The whole dataset of parameters can also be saved and loaded from the flash memory of the Shield or written and read from the Arduino. Besides, the Shield has an RGB LED, which can be controlled by the user. Lastly, NANOTEC DB42S03 and Trinamic QBL4208-41-04-006 motors are recommended for our Arduino Shield. The stackable active BLDC Shield can be used in a wide spectrum of applications such as 3D-printer, multi-axis CNC-milling machines, construction robot arms, multi-copter and other RC applications, side-mirrors, HVAC-flaps, right-regulation, wiper and seat control. Summary of Features TLE9879QXA40 chip 3-phase motor driver Implemented motor control algorithms FOC, BEMF, Hall Controlled over Arduino via SPI Compatible with the Arduino Uno Up to four Shields can be used simultaneously Each Shield can be controlled independently Motor parameters can be set for each Shield individually Benefits Easy to use API, allowing the user to quickly setup an application High performance BLDC motor control in form of the TLE987x chip

Motor driver Shield drives 3-phase electric motors with a variety of different features

BLDC Shield for Arduino with TLE9879QXA40 is designed to drive BLDC motors in combination with an Arduino compatible baseboard. The Shield is flashed with several motor control algorithms (sensorless FOC, Back EMF, hall sensor based block commutation), and it is controlled from the baseboard via SPI. Additionally, it has a 3x2 pin strip to easily connect the Hall pins of an electric motor. It also allows the user to easily change the motor parameters of the motor control algorithms. The whole dataset of parameters can also be saved and loaded from the flash memory of the Shield or written and read from the Arduino. Besides, the Shield has an RGB LED, which can be controlled by the user. Lastly, NANOTEC DB42S03 and Trinamic QBL4208-41-04-006 motors are recommended for our Arduino Shield.

The stackable active BLDC Shield can be used in a wide spectrum of applications such as 3D-printer, multi-axis CNC-milling machines, construction robot arms, multi-copter and other RC applications, side-mirrors, HVAC-flaps, right-regulation, wiper and seat control.


Summary of Features

  • TLE9879QXA40 chip
  • 3-phase motor driver
  • Implemented motor control algorithms
    • FOC, BEMF, Hall
  • Controlled over Arduino via SPI
  • Compatible with the Arduino Uno
  • Up to four Shields can be used simultaneously
  • Each Shield can be controlled independently
  • Motor parameters can be set for each Shield individually

Benefits

  • Easy to use API, allowing the user to quickly setup an application
  • High performance BLDC motor control in form of the TLE987x chip
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number BLDC_SHIELD_TLE9879
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY3676 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication ; Infotainment
View Details
3 suppliers
Power, Motor & Robotics Development Tools - 2732051 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
Programmers, Emulators, and Debuggers - CY3672-PRG - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1348006-CY3235-PROXDET - Win Source Electronics
Specs
Category Developement Board
View Details
3 suppliers