Standards and Certifications:
Features
Programming Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays |
| Product Number | ASR-B120AC | ASR-B120AC |
| Product Name | Smart Relay | Relays |
| Application Type | General | |
| Mounting | DIN | |
| Features | Visual Indicator | |
| Operating Temp | 14 to 131 F (-10 to 55 C) | |
| Input Voltage (Control Signal) Type | AC |