Infineon Technologies AG Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon TLE493DW2B6A3HTSA1

Description
HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon - 93AC7338 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon
93AC7338
Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon 93AC7338
HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

HALL EFFECT SENSOR, AEC-Q100, TSOP-6; Hall Effect Type:Magnetic Position Sensor; Output Current:-; Sensor Case Style:TSOP; No. of Pins:6Pins; Supply Voltage Min:2.8V; Supply Voltage Max:3.5V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 93AC7338
Product Name Hall Effect Sensor, Aec-Q100, Tsop-6; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02561037-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details