Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1L TLE4968-1L

Description
XENSIV™ - TLE4968-1L integrated Hall effect switch dedicated for highly accurate applications The sensors provides superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance Leaded package PG-SSO-3-2 (TLE4968-1L) Potential Applications BLDC rotor position measurement Speed and position measurements in camshaft or transmission applications.
Request a Quote Datasheet
Description
XENSIV™ - TLE4968-1L integrated Hall effect switch dedicated for highly accurate applications The sensors provides superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance Leaded package PG-SSO-3-2 (TLE4968-1L) Potential Applications BLDC rotor position measurement Speed and position measurements in camshaft or transmission applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1L - TLE4968-1L - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1L
TLE4968-1L
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1L TLE4968-1L
XENSIV™ - TLE4968-1L integrated Hall effect switch dedicated for highly accurate applications The sensors provides superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds. Summary of Features 3.0 V to 32 V operating supply voltage Operation from unregulated power supply Reverse polarity protection (-18 V) Overvoltage capability up to 42 V without external resistor Output overcurrent & overtemperature protection Active error compensation High stability of magnetic thresholds Low jitter (typ. 0.35 μs) High ESD performance Leaded package PG-SSO-3-2 (TLE4968-1L) Potential Applications BLDC rotor position measurement Speed and position measurements in camshaft or transmission applications.

XENSIV™ - TLE4968-1L integrated Hall effect switch dedicated for highly accurate applications

The sensors provides superior supply voltage capability, operating temperature range and temperature stability of the magnetic thresholds.


Summary of Features

  • 3.0 V to 32 V operating supply voltage
  • Operation from unregulated power supply
  • Reverse polarity protection (-18 V)
  • Overvoltage capability up to 42 V without external resistor
  • Output overcurrent & overtemperature protection
  • Active error compensation
  • High stability of magnetic thresholds
  • Low jitter (typ. 0.35 μs)
  • High ESD performance
  • Leaded package PG-SSO-3-2 (TLE4968-1L)

Potential Applications

  • BLDC rotor position measurement
  • Speed and position measurements in camshaft or transmission applications.
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4968-1L
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4968-1L
Sensor Type Magnetic
Applications Automobile
Packing Method AMMO-PACK
Unlock Full Specs
to access all available technical data

Similar Products

Angle Sensor, Aec-Q100, Gmr, 3.6V, Soic8; Magnetoresistive Sensor Technology Infineon - 34AC2011 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
Motion Sensor ICs - 2238570 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
4 suppliers