The ALD910022 is a dual supercapacitor auto-balancing MOSFET array designed to balance leakage currents in series-connected supercapacitors. It is packaged in an 8-pin SOIC measuring 4.69-5.00 mm by 3.50-4.05 mm with a 1.27 mm pitch. The device operates from 0°C to +70°C, withstands up to 15.0 V between V+ and V−, and limits drain-source voltage to 10.6 V. Each SAB MOSFET has a precise gate threshold voltage of 2.20 V at a drain-source current of 1 µA, with output current varying exponentially from <0.3 nA to 10 mA as input voltage increases from 1.80 V to 3.20 V. It features near-zero leakage at 0.3 V below rated voltage and complies with RoHS through its lead-free construction.
Transistor Supercapacitor Auto Balancing 2 N-Channel (Dual) 10.6V 80mA Surface Mount 8-SOIC
MOSFET DUAL SAB 10.6V EE 8SOIC
MOSFET Dual SAB MOSFET ARRAY VT=2.20V
| Advanced Linear Devices, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ALD910022SAL | ALD910022SAL | ALD910022SAL |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | Discrete Semiconductor Products - Transistors - Special Purpose | MOSFET |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |