Infineon Technologies AG P-Channel 15A 100V 0.24OHM MOSFET Transistor SPP15P10PH

Description
15A, 100V, 0.24OHM, P-CHANNEL, Product overview: SPP15P10PH from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 15A, 100V, 0.24OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.24OHM, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPP15P10PH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A, 100V, 0.24OHM, P-CHANNEL, Product overview: SPP15P10PH from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 15A, 100V, 0.24OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.24OHM, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPP15P10PH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 15A 100V 0.24OHM MOSFET Transistor
285-SPP15P10PH
P-Channel 15A 100V 0.24OHM MOSFET Transistor 285-SPP15P10PH
15A, 100V, 0.24OHM, P-CHANNEL, Product overview: SPP15P10PH from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 15A, 100V, 0.24OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.24OHM, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPP15P10PH can be used for catalog matching and distributor lookup.

15A, 100V, 0.24OHM, P-CHANNEL, Product overview: SPP15P10PH from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 15A, 100V, 0.24OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 100V, 0.24OHM, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SPP15P10PH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP15P10PH - 749480-SPP15P10PH - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP15P10PH
749480-SPP15P10PH
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP15P10PH 749480-SPP15P10PH
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 749480-SPP15P10PH Manufacturer Homepage: www.irf.com Reference case: TO-220 Reference Date Code: 15+Rohs Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 749480-SPP15P10PH
Manufacturer Homepage: www.irf.com
Reference case: TO-220
Reference Date Code: 15+Rohs
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-SPP15P10PH 749480-SPP15P10PH
Product Name P-Channel 15A 100V 0.24OHM MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SPP15P10PH
PD 128000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details