Qorvo DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor QPD0060

Description
The QPD0060 is a wide band over-molded DFN discrete power amplifier. The device is a single stage unmatched power amplifier transistor. The QPD0060 can be used in Doherty architecture for the final stage of a base station amplifier for small cell, microcell, and active antenna systems. The QPD0060 can also be used as a driver in a macrocell base station power amplifier. The wide bandwidth of the QPD0060 makes it suitable for many different applications from DC to 2.7 GHz. QPD0060 can deliver PSAT of 89.1 W at +48 V operation at 2.1 GHz. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet
Description
The QPD0060 is a wide band over-molded DFN discrete power amplifier. The device is a single stage unmatched power amplifier transistor. The QPD0060 can be used in Doherty architecture for the final stage of a base station amplifier for small cell, microcell, and active antenna systems. The QPD0060 can also be used as a driver in a macrocell base station power amplifier. The wide bandwidth of the QPD0060 makes it suitable for many different applications from DC to 2.7 GHz. QPD0060 can deliver PSAT of 89.1 W at +48 V operation at 2.1 GHz. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Greensboro, NC, United States
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
QPD0060
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor QPD0060
The QPD0060 is a wide band over-molded DFN discrete power amplifier. The device is a single stage unmatched power amplifier transistor. The QPD0060 can be used in Doherty architecture for the final stage of a base station amplifier for small cell, microcell, and active antenna systems. The QPD0060 can also be used as a driver in a macrocell base station power amplifier. The wide bandwidth of the QPD0060 makes it suitable for many different applications from DC to 2.7 GHz. QPD0060 can deliver PSAT of 89.1 W at +48 V operation at 2.1 GHz. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.

The QPD0060 is a wide band over-molded DFN discrete power amplifier. The device is a single stage unmatched power amplifier transistor.
The QPD0060 can be used in Doherty architecture for the final stage of a base station amplifier for small cell, microcell, and active antenna systems. The QPD0060 can also be used as a driver in a macrocell base station power amplifier.
The wide bandwidth of the QPD0060 makes it suitable for many different applications from DC to 2.7 GHz. QPD0060 can deliver PSAT of 89.1 W at +48 V operation at 2.1 GHz.
Lead-free and RoHS compliant.

For additional information on GaN thermal performance refer to the following application note and video.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Transistors
Product Number QPD0060
Product Name DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Unlock Full Specs
to access all available technical data

Similar Products

45 - 1218 MHz, 36dB, 12V, GaAs pHEMT-MESFET, Edge QAM MCM - RFAM3620 - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material GaAs
Package Type SMD
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Transistor Grade / Operating Range Military
Package Type Die
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details