Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004TRL AUIRFS3004TRL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020765-AUIRFS3004TR L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.75 mOhm @ 195A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1020765-AUIRFS3004TR L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.75 mOhm @ 195A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004TRL - 1020765-AUIRFS3004TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004TRL
1020765-AUIRFS3004TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004TRL 1020765-AUIRFS3004TRL
Manufacturer: Infineon Technologies Win Source Part Number: 1020765-AUIRFS3004TR L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 195A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 240nC @ 10V Max Input Capacitance: 9200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.75 mOhm @ 195A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1020765-AUIRFS3004TRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 195A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 240nC @ 10V
Max Input Capacitance: 9200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.75 mOhm @ 195A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2148954 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148954
MOSFETs 2148954
Infineon AUIRFS3004TRL MOSFET

Infineon AUIRFS3004TRL MOSFET

Supplier's Site
MOSFETs - 2148955P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148955P
MOSFETs 2148955P
Infineon AUIRFS3004TRL MOSFET

Infineon AUIRFS3004TRL MOSFET

Supplier's Site
MOSFETs - 2148955 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2148955
MOSFETs 2148955
Infineon AUIRFS3004TRL MOSFET

Infineon AUIRFS3004TRL MOSFET

Supplier's Site
Single FETs, MOSFETs - 448-AUIRFS3004TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-AUIRFS3004TRLTR-ND
Single FETs, MOSFETs 448-AUIRFS3004TRLTR-ND
N-Channel 40V 195A (Tc) 380W (Tc) Surface Mount PG-TO263-3

N-Channel 40V 195A (Tc) 380W (Tc) Surface Mount PG-TO263-3

Buy Now Datasheet
Singapore, Singapore
40V 195A MOSFET Transistor
278-AUIRFS3004TRL
40V 195A MOSFET Transistor 278-AUIRFS3004TRL
MOSFET N-CH 40V 195A D2PAK-3 Product overview: AUIRFS3004TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3004TRL can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 195A D2PAK-3 Product overview: AUIRFS3004TRL from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFS3004TRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 40V 340A D2PAK - 376-AUIRFS3004TRL - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 340A D2PAK
376-AUIRFS3004TRL
MOSFET N-CH 40V 340A D2PAK 376-AUIRFS3004TRL
MOSFET N-CH 40V 340A D2PAK

MOSFET N-CH 40V 340A D2PAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS3004TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFS3004TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFS3004TRL
MOSFET N-CH 40V 195A D2PAK-3

MOSFET N-CH 40V 195A D2PAK-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 340A 1.75 mOhm Automotive MOSFET

MOSFET 40V 340A 1.75 mOhm Automotive MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1020765-AUIRFS3004TRL 2148954 448-AUIRFS3004TRLTR-ND 278-AUIRFS3004TRL 376-AUIRFS3004TRL AUIRFS3004TRL AUIRFS3004TRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3004TRL MOSFETs Single FETs, MOSFETs 40V 195A MOSFET Transistor MOSFET N-CH 40V 340A D2PAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 40 volts 40 volts
PD 380000 milliwatts 380 milliwatts 380000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) 9200 pF @ 25 V
Unlock Full Specs
to access all available technical data