Qorvo Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs UJ3C065030B3

Description
Win Source Part Number: 1353434-UJ3C065030B3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Qorvo Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Base Product Number: UJ3C065030 FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Drive Voltage (Max Rds On, Min Rds On): 12V Rds On (Max) @ Id, Vgs: 35mOhm @ 50A, 12V Vgs(th) (Max) @ Id: 6V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V Power Dissipation (Max): 242W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet
Description
Win Source Part Number: 1353434-UJ3C065030B3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Qorvo Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Base Product Number: UJ3C065030 FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Drive Voltage (Max Rds On, Min Rds On): 12V Rds On (Max) @ Id, Vgs: 35mOhm @ 50A, 12V Vgs(th) (Max) @ Id: 6V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V Power Dissipation (Max): 242W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353434-UJ3C065030B3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353434-UJ3C065030B3
Win Source Part Number: 1353434-UJ3C065030B3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Qorvo Package: Tape & Reel Product Status: Active Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Base Product Number: UJ3C065030 FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 65A (Tc) Drive Voltage (Max Rds On, Min Rds On): 12V Rds On (Max) @ Id, Vgs: 35mOhm @ 50A, 12V Vgs(th) (Max) @ Id: 6V @ 10mA Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V Vgs (Max): ±25V Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V Power Dissipation (Max): 242W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353434-UJ3C065030B3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Qorvo
Package: Tape & Reel
Product Status: Active
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Base Product Number: UJ3C065030
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 65A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 12V
Rds On (Max) @ Id, Vgs: 35mOhm @ 50A, 12V
Vgs(th) (Max) @ Id: 6V @ 10mA
Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 15 V
Vgs (Max): ±25V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V
Power Dissipation (Max): 242W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/30mOhm SiC CASCODE G3

MOSFET 650V/30mOhm SiC CASCODE G3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065030B3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ3C065030B3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ3C065030B3
MOSFET N-CH 650V 65A TO263

MOSFET N-CH 650V 65A TO263

Supplier's Site
Sic Schottky Diode, 650V, 65A, D2Pak Rohs Compliant Unitedsic - 47AK1768 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 65A, D2Pak Rohs Compliant Unitedsic
47AK1768
Sic Schottky Diode, 650V, 65A, D2Pak Rohs Compliant Unitedsic 47AK1768
SIC SCHOTTKY DIODE, 650V, 65A, D2PAK ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 650V, 65A, D2PAK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number 1353434-UJ3C065030B3 UJ3C065030B3 UJ3C065030B3 47AK1768
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Schottky Diode, 650V, 65A, D2Pak Rohs Compliant Unitedsic
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details