Nexperia B.V. Dual N-channel 80 V, 15 mΩ standard level MOSFET BUK7K15-80EX

Description
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 80 V, 15 mΩ standard level MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications and qualified to AEC-Q101 standard. Each MOSFET supports a continuous drain current of up to 23 A at 25 °C and a maximum junction temperature of 175 °C, with a drain-source on-state resistance of 11.2 to 15 mΩ at 10 A and 25 °C. The device is repetitive avalanche rated and suitable for thermally demanding environments.

Datasheet Summary
Powered by GS/AI

Dual N-channel 80 V, 15 mΩ standard level MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications and qualified to AEC-Q101 standard. Each MOSFET supports a continuous drain current of up to 23 A at 25 °C and a maximum junction temperature of 175 °C, with a drain-source on-state resistance of 11.2 to 15 mΩ at 10 A and 25 °C. The device is repetitive avalanche rated and suitable for thermally demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 80 V, 15 mΩ standard level MOSFET - BUK7K15-80EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 80 V, 15 mΩ standard level MOSFET
BUK7K15-80EX
Dual N-channel 80 V, 15 mΩ standard level MOSFET BUK7K15-80EX
Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET AEC-Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual Standard level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • AEC-Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1324349-BUK7K15-80EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1324349-BUK7K15-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1324349-BUK7K15-80EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324349-BUK7K15-80EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 80V Current - Continuous Drain (Id) @ 25°C: 23A Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power - Max: 68W Supplier Device Package: LFPAK56D Gate Charge (Qg) (Max) @ Vgs: 35.1nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 2457pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1205, 8-LFPAK56 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-7402-2,BUK7K15- 80EX-ND,1727-7402-1, 1727-7402-6,93466001 4115 Base Product Number: BUK7K15 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324349-BUK7K15-80EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 80V
Current - Continuous Drain (Id) @ 25°C: 23A
Rds On (Max) @ Id, Vgs: 15mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power - Max: 68W
Supplier Device Package: LFPAK56D
Gate Charge (Qg) (Max) @ Vgs: 35.1nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 2457pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1205, 8-LFPAK56
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-7402-2,BUK7K15-80EX-ND,1727-7402-1,1727-7402-6,934660014115
Base Product Number: BUK7K15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7402-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7402-1-ND
FET, MOSFET Arrays 1727-7402-1-ND
Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7402-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7402-2-ND
FET, MOSFET Arrays 1727-7402-2-ND
Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7402-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7402-6-ND
FET, MOSFET Arrays 1727-7402-6-ND
Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 80V 23A (Ta) 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - BUK7K15-80EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK7K15-80EX
FET, MOSFET Arrays BUK7K15-80EX
MOSFET 2 N-CH 80V 23A LFPAK56D

MOSFET 2 N-CH 80V 23A LFPAK56D

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia - 46AC0524 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia
46AC0524
Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia 46AC0524
MOSFET, AEC-Q101, DUAL N-CH, 80V, SOT1205 ROHS COMPLIANT: YES

MOSFET, AEC-Q101, DUAL N-CH, 80V, SOT1205 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK7K15-80E/SOT1205/

MOSFET BUK7K15-80E/SOT1205/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7K15-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7K15-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7K15-80EX
MOSFET 2N-CH 80V 23A LFPAK56D

MOSFET 2N-CH 80V 23A LFPAK56D

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7K15-80EX 1324349-BUK7K15-80EX 1727-7402-1-ND BUK7K15-80EX 46AC0524 BUK7K15-80EX BUK7K15-80EX
Product Name Dual N-channel 80 V, 15 mΩ standard level MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, 80V, Sot1205 Rohs Compliant Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 23000 milliamps 23000 milliamps
VGS(off) -20 volts
PD 68 milliwatts
Unlock Full Specs
to access all available technical data