The ALD810026SCLI is a quad supercapacitor auto-balancing MOSFET array in a 16-pin SOIC package, designed to balance up to four series-connected supercapacitors by actively regulating leakage currents. Each of the four integrated SAB MOSFETs exhibits a precise gate threshold voltage of 2.60V at 1µA drain-source current, with output current varying exponentially from less than 0.3nA to over 1000µA based on input voltage. The device operates with a drain-source voltage rating of 10.6V and a maximum operating current of 80mA, and is qualified for industrial temperature ranges from -40°C to +85°C. It features near-zero additional leakage currents, with drain-source leakage below 400pA at 25°C and a gate leakage of 200pA maximum. The device meets RoHS requirements and is ESD sensitive.
Transistor Supercapacitor Auto Balancing 4 N-Channel 10.6V 80mA Surface Mount 16-SOIC
MOSFET Quad SAB MOSFET ARRAY VT=2.60V
MOSFET QUAD SAB 10.6V EE 16SOIC
| Advanced Linear Devices, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD810026SCLI | ALD810026SCLI | ALD810026SCLI |
| Product Name | QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB) MOSFET ARRAY | MOSFET | Discrete Semiconductor Products - Transistors - Special Purpose |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | ||
| V(BR)DSS | 10.6 volts |