Nexperia B.V. 80 V, N-channel Trench MOSFET BUK6D230-80EX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications LED lighting High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications LED lighting High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package, 2 mm x 2 mm x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 80 V, a continuous drain current of 5.1 A at 25 °C, a total power dissipation of 15 W at 25 °C, and a drain-source on-state resistance of 175 to 230 mΩ at 10 V gate-source voltage and 1.9 A drain current. The junction temperature ranges from -55 °C to 175 °C. It features side wettable flanks for optical solder inspection, ESD protection greater than 2 kV HBM, and is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package, 2 mm x 2 mm x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of 80 V, a continuous drain current of 5.1 A at 25 °C, a total power dissipation of 15 W at 25 °C, and a drain-source on-state resistance of 175 to 230 mΩ at 10 V gate-source voltage and 1.9 A drain current. The junction temperature ranges from -55 °C to 175 °C. It features side wettable flanks for optical solder inspection, ESD protection greater than 2 kV HBM, and is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
80 V, N-channel Trench MOSFET - BUK6D230-80EX - Nexperia B.V.
Nijmegen, Netherlands
80 V, N-channel Trench MOSFET
BUK6D230-80EX
80 V, N-channel Trench MOSFET BUK6D230-80EX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2) Trench MOSFET technology AEC-Q101 qualified Applications LED lighting High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Side wettable flanks for optical solder inspection
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM (class H2)
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • LED lighting
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Nexperia USA Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 1.9A (Ta), 5.1A (Tc)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Nexperia USA Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 1.9A (Ta), 5.1A (Tc)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8655-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8655-2-ND
Single FETs, MOSFETs 1727-8655-2-ND
N-Channel 80V 1.9A (Ta), 5.1A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 80V 1.9A (Ta), 5.1A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8655-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8655-6-ND
Single FETs, MOSFETs 1727-8655-6-ND
N-Channel 80V 1.9A (Ta), 5.1A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 80V 1.9A (Ta), 5.1A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-8655-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-8655-1-ND
Single FETs, MOSFETs 1727-8655-1-ND
N-Channel 80V 1.9A (Ta), 5.1A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 80V 1.9A (Ta), 5.1A (Tc) 2W (Ta), 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Singapore, Singapore
80V 1.9A 5.1A MOSFET Transistor
278-BUK6D230-80EX
80V 1.9A 5.1A MOSFET Transistor 278-BUK6D230-80EX
MOSFET N-CH 80V 1.9A/5.1A 6DFN Product overview: BUK6D230-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.9A, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 1.9A, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D230-80EX can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 1.9A/5.1A 6DFN Product overview: BUK6D230-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.9A, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 1.9A, 5.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK6D230-80EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK6D230-80E/SOT1220 /SOT1220

MOSFET BUK6D230-80E/SOT1220/SOT1220

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 80V, 5.1A, 15W Rohs Compliant Nexperia - 17AH8846 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, 5.1A, 15W Rohs Compliant Nexperia
17AH8846
Mosfet, Aec-Q101, N-Ch, 80V, 5.1A, 15W Rohs Compliant Nexperia 17AH8846
MOSFET, AEC-Q101, N-CH, 80V, 5.1A, 15W ROHS COMPLIANT: YES

MOSFET, AEC-Q101, N-CH, 80V, 5.1A, 15W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK6D230-80EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK6D230-80EX
Single FETs, MOSFETs BUK6D230-80EX
MOSFET N-CH 80V 1.9A/5.1A 6DFN

MOSFET N-CH 80V 1.9A/5.1A 6DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK6D230-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK6D230-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK6D230-80EX
MOSFET N-CH 80V 1.9A/5.1A 6DFN

MOSFET N-CH 80V 1.9A/5.1A 6DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK6D230-80EX 1727-8655-2-ND 278-BUK6D230-80EX BUK6D230-80EX 17AH8846 BUK6D230-80EX BUK6D230-80EX
Product Name 80 V, N-channel Trench MOSFET Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs 80V 1.9A 5.1A MOSFET Transistor MOSFET Mosfet, Aec-Q101, N-Ch, 80V, 5.1A, 15W Rohs Compliant Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 80 volts 80 volts 80 volts
IDSS 5100 milliamps 1900 milliamps
VGS(off) 20 volts
PD 15 milliwatts 15 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data