Infineon Technologies AG Single Bipolar Transistors SMBTA 92 E6433

Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 360mW Surface Mount PG-SOT23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 360mW Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - SMBTA92E6433-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
SMBTA92E6433-ND
Single Bipolar Transistors SMBTA92E6433-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 360mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 360mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1278665-SMBTA 92 E6433 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1278665-SMBTA 92 E6433
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1278665-SMBTA 92 E6433
Win Source Part Number: 1278665-SMBTA 92 E6433 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 360 mW Voltage - Collector Emitter Breakdown (Max): 300 V Current - Collector (Ic) (Max): 500 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V Frequency - Transition: 50MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: PG-SOT23 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Infineon Technologies Other Names: SMBTA 92 E6433,SMBTA92E6433,S P000011005,SMBTA92E6 433XT Base Product Number: SMBTA 92 Product Status: Obsolete

Win Source Part Number: 1278665-SMBTA 92 E6433
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 360 mW
Voltage - Collector Emitter Breakdown (Max): 300 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 30mA, 10V
Frequency - Transition: 50MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Infineon Technologies
Other Names: SMBTA 92 E6433,SMBTA92E6433,SP000011005,SMBTA92E6433XT
Base Product Number: SMBTA 92
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number SMBTA92E6433-ND 1278665-SMBTA 92 E6433
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
3 suppliers
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
 - LM5101AMR/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type HSOIC8
View Details