Manufacturer: Infineon Technologies
Win Source Part Number: 211738-SKB15N60 E8151
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 279ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 76nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO263-3
Maximum Current Collector: 31A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 139W
Pulsed Collector Current: 62A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 15A
Total Switching Energy(Ets): 570μJ
Turn-on and Turn-off delay time: 32ns/234ns
Testing Conditions: 400V, 15A, 21 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IGBT 600V 31A 139W TO263-3 Product overview: SKB15N60 E8151 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 31A, 139W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 31A, 139W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-SKB15N60 E8151 can be used for catalog matching and distributor lookup.
IGBT NPT 600V 31A 139W Surface Mount PG-TO263-3-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 211738-SKB15N60 E8151 | 279-SKB15N60 E8151 | SKB15N60E8151-ND |
| Product Name | IGBTs - Single - SKB15N60 E8151 | 600V 31A 139W IGBT Transistor | Single IGBTs |
| VCE(on) | 2.4 volts | ||
| PD | 139000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |