Infineon Technologies AG Evaluation Boards REF-XDPL8210-U35W

Description
35W reference board for LED driver with isolated 0 to 10V dimming and dim-to-off operation This reference board operates as a constant current board with XDP™ digital power controller IC XDPL8210 for LED drivers. The board features analog dimming input with CDM10VD device. It has excellent power quality over wide load range. With the REF-XDPL8210-U35W output current and output power are configurable by parameters via the XDP™ interface board (IF-BOARD.DP-GEN2) and .dp Vision software. It provides protections for all failure modes. Wide input range: 90VAC - 305VAC Maximum power: 35W Output current: up to 830mA Dimming: 10mA or <1% of nominal output current Low stand-by power: <150mW PF: > 0.98 @ 230V/50Hz for nominal load THD: < 8% @ 230V/50Hz for nominal load Summary of Features Small form factor: 98mm x 63mm Excellent power factor and THD over wide load range Connector for XDP™ interface board for parameter configuration 0-10V dimming down to 1% of nominal output Benefits Access to most features of XDPL8210 Reference for single stage constant current boards 0-10V dimming Prototype for demonstrations Operating parameter can be digitally tuned to meet application requirements Extraordinary line and load regulation (deviation <2%) Configurable protections and operating parameters High efficiency Potential Applications Single stage LED driver with constant current output List of components XDP™ digital power controller IC (XDPL8210) Fully integrated dimming interface IC (CDM10VD) 800V CoolMOS™ P7 Superjunction MOSFET (IPN80R900P7) Depletion MOSFET (BSS169) Small signal N-channel MOSFET (BSS123N)
Request a Quote Datasheet
Description
35W reference board for LED driver with isolated 0 to 10V dimming and dim-to-off operation This reference board operates as a constant current board with XDP™ digital power controller IC XDPL8210 for LED drivers. The board features analog dimming input with CDM10VD device. It has excellent power quality over wide load range. With the REF-XDPL8210-U35W output current and output power are configurable by parameters via the XDP™ interface board (IF-BOARD.DP-GEN2) and .dp Vision software. It provides protections for all failure modes. Wide input range: 90VAC - 305VAC Maximum power: 35W Output current: up to 830mA Dimming: 10mA or <1% of nominal output current Low stand-by power: <150mW PF: > 0.98 @ 230V/50Hz for nominal load THD: < 8% @ 230V/50Hz for nominal load Summary of Features Small form factor: 98mm x 63mm Excellent power factor and THD over wide load range Connector for XDP™ interface board for parameter configuration 0-10V dimming down to 1% of nominal output Benefits Access to most features of XDPL8210 Reference for single stage constant current boards 0-10V dimming Prototype for demonstrations Operating parameter can be digitally tuned to meet application requirements Extraordinary line and load regulation (deviation <2%) Configurable protections and operating parameters High efficiency Potential Applications Single stage LED driver with constant current output List of components XDP™ digital power controller IC (XDPL8210) Fully integrated dimming interface IC (CDM10VD) 800V CoolMOS™ P7 Superjunction MOSFET (IPN80R900P7) Depletion MOSFET (BSS169) Small signal N-channel MOSFET (BSS123N)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - REF-XDPL8210-U35W - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
REF-XDPL8210-U35W
Evaluation Boards REF-XDPL8210-U35W
35W reference board for LED driver with isolated 0 to 10V dimming and dim-to-off operation This reference board operates as a constant current board with XDP™ digital power controller IC XDPL8210 for LED drivers. The board features analog dimming input with CDM10VD device. It has excellent power quality over wide load range. With the REF-XDPL8210-U35W output current and output power are configurable by parameters via the XDP™ interface board (IF-BOARD.DP-GEN2) and .dp Vision software. It provides protections for all failure modes. Wide input range: 90VAC - 305VAC Maximum power: 35W Output current: up to 830mA Dimming: 10mA or <1% of nominal output current Low stand-by power: <150mW PF: > 0.98 @ 230V/50Hz for nominal load THD: < 8% @ 230V/50Hz for nominal load Summary of Features Small form factor: 98mm x 63mm Excellent power factor and THD over wide load range Connector for XDP™ interface board for parameter configuration 0-10V dimming down to 1% of nominal output Benefits Access to most features of XDPL8210 Reference for single stage constant current boards 0-10V dimming Prototype for demonstrations Operating parameter can be digitally tuned to meet application requirements Extraordinary line and load regulation (deviation <2%) Configurable protections and operating parameters High efficiency Potential Applications Single stage LED driver with constant current output List of components XDP™ digital power controller IC (XDPL8210) Fully integrated dimming interface IC (CDM10VD) 800V CoolMOS™ P7 Superjunction MOSFET (IPN80R900P7) Depletion MOSFET (BSS169) Small signal N-channel MOSFET (BSS123N)

35W reference board for LED driver with isolated 0 to 10V dimming and dim-to-off operation

This reference board operates as a constant current board with XDP™ digital power controller IC XDPL8210 for LED drivers. The board features analog dimming input with CDM10VD device. It has excellent power quality over wide load range. With the REF-XDPL8210-U35W output current and output power are configurable by parameters via the XDP™ interface board (IF-BOARD.DP-GEN2) and .dp Vision software. It provides protections for all failure modes.

  • Wide input range: 90VAC - 305VAC
  • Maximum power: 35W
  • Output current: up to 830mA
  • Dimming: 10mA or <1% of nominal output current
  • Low stand-by power: <150mW
  • PF: > 0.98 @ 230V/50Hz for nominal load
  • THD: < 8% @ 230V/50Hz for nominal load

Summary of Features

  • Small form factor: 98mm x 63mm
  • Excellent power factor and THD over wide load range
  • Connector for XDP™ interface board for parameter configuration
  • 0-10V dimming down to 1% of nominal output

Benefits

  • Access to most features of XDPL8210
  • Reference for single stage constant current boards
  • 0-10V dimming
  • Prototype for demonstrations
  • Operating parameter can be digitally tuned to meet application requirements
  • Extraordinary line and load regulation (deviation <2%)
  • Configurable protections and operating parameters
  • High efficiency

Potential Applications

  • Single stage LED driver with constant current output

List of components

  • XDP™ digital power controller IC (XDPL8210)
  • Fully integrated dimming interface IC (CDM10VD)
  • 800V CoolMOS™ P7 Superjunction MOSFET
    (IPN80R900P7)
  • Depletion MOSFET (BSS169)
  • Small signal N-channel MOSFET (BSS123N)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number REF-XDPL8210-U35W
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - CY36800J-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Specs
Category Developement Board
View Details
Evaluation Boards - CYBLE-416045-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers