Infineon Technologies AG Evaluation Boards BTG7090-2EPL DAUGH BRD

Description
Daughterboard with PROFET™ Load Guard 12V BTG7090-2EPL for evaluation with respective motherboard This daughterboard comes with 1 smart high-side power switch of BTG7090-2EPL and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place solution for lab evaluations. The motherboard in combination with the daughterboard is capable of driving typical automotive loads. Summary of Features Capacitive load switching mode (CLS mode) to charge big capacitive loads in safe operation area Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready documentation available for registered Infineon partners Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart control Switch ON capability during inverse current condition (Inverse ON) Benefits Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection Perform precise module diagnosis with best in class kILIS performance in smart high-side power switches in low current areas Cover a broad range of capacitive loads with one device using capacitive load switching mode (CLS mode) Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Potential Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 A Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi Replaces electromechanical relays, fuses and discrete circuits Suitable for driving heating elements Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal
Request a Quote
Description
Daughterboard with PROFET™ Load Guard 12V BTG7090-2EPL for evaluation with respective motherboard This daughterboard comes with 1 smart high-side power switch of BTG7090-2EPL and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place solution for lab evaluations. The motherboard in combination with the daughterboard is capable of driving typical automotive loads. Summary of Features Capacitive load switching mode (CLS mode) to charge big capacitive loads in safe operation area Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready documentation available for registered Infineon partners Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart control Switch ON capability during inverse current condition (Inverse ON) Benefits Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection Perform precise module diagnosis with best in class kILIS performance in smart high-side power switches in low current areas Cover a broad range of capacitive loads with one device using capacitive load switching mode (CLS mode) Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Potential Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 A Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi Replaces electromechanical relays, fuses and discrete circuits Suitable for driving heating elements Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - BTG7090-2EPL DAUGH BRD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
BTG7090-2EPL DAUGH BRD
Evaluation Boards BTG7090-2EPL DAUGH BRD
Daughterboard with PROFET™ Load Guard 12V BTG7090-2EPL for evaluation with respective motherboard This daughterboard comes with 1 smart high-side power switch of BTG7090-2EPL and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place solution for lab evaluations. The motherboard in combination with the daughterboard is capable of driving typical automotive loads. Summary of Features Capacitive load switching mode (CLS mode) to charge big capacitive loads in safe operation area Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready documentation available for registered Infineon partners Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart control Switch ON capability during inverse current condition (Inverse ON) Benefits Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection Perform precise module diagnosis with best in class kILIS performance in smart high-side power switches in low current areas Cover a broad range of capacitive loads with one device using capacitive load switching mode (CLS mode) Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262 Potential Applications Suitable for driving resistive, inductive and capacitive loads with currents up to 2 A Suitable for future power distribution architectures Protection of system supply, load supply and wires Main switch for ECU power supply Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi Replaces electromechanical relays, fuses and discrete circuits Suitable for driving heating elements Access to ISO 26262-ready documentation: Please register for myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal

Daughterboard with PROFET™ Load Guard 12V BTG7090-2EPL for evaluation with respective motherboard

This daughterboard comes with 1 smart high-side power switch of BTG7090-2EPL and is compatible with the PROFET™ ONE4ALL Motherboard. It provides a quick pick and place solution for lab evaluations. The motherboard in combination with the daughterboard is capable of driving typical automotive loads.


Summary of Features

  • Capacitive load switching mode (CLS mode) to charge big capacitive loads in safe operation area
  • Automotive qualified in accordance with AEC Q100 Grade1 and ISO 26262-ready documentation available for registered Infineon partners
  • Diagnostic: Proportional load current sense, open load in ON and OFF state and short circuit to ground and battery
  • Protection: Adjustable overcurrent limitation via external resistor and absolute and dynamic temperature protection with restart control
  • Switch ON capability during inverse current condition (Inverse ON)

Benefits

  • Choose PROFET™ Load Guard for a broad range of use cases: load supply protection, load control and self-protection, power supply protection and wire protection
  • Perform precise module diagnosis with best in class kILIS performance in smart high-side power switches in low current areas
  • Cover a broad range of capacitive loads with one device using capacitive load switching mode (CLS mode)
  • Protect sensitive input filters of various ADAS applications with one PROFET™ Load Guard device using adjustable overcurrent limitation
  • Load and design flexibility due to pin and footprint compatibility within the whole family and to the PROFET™ +2 12V portfolio
  • ISO 26262-ready for supporting the integrator in evaluation of hardware element acc. to ISO 26262

Potential Applications

  • Suitable for driving resistive, inductive and capacitive loads with currents up to 2 A
  • Suitable for future power distribution architectures
  • Protection of system supply, load supply and wires
  • Main switch for ECU power supply
  • Suitable for driving ADAS & AD modules, e.g. cameras, radar, ultrasonic, and LIDAR modules
  • Suitable for driving communication modules, e.g. antennas, Bluetooth, V2X, WiFi
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving heating elements

Access to ISO 26262-ready documentation:

  • Please register for myinfineon.com with your company e-mail address
  • Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our MyICP portal
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number BTG7090-2EPL DAUGH BRD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-2ED4820EB22HSV48TOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - CYBLE-212019-SHIELD - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Bluetooth Low Energy (BLE)
Manufacturer Arduino; Other
View Details
Evaluation Boards - CY8CKIT-042 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
Evaluation Boards - BLDC-SHIELD_IFX007T - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial
View Details