Nexperia B.V. 80 V, 1 A NPN medium power transistors BC56PAS-QX

Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink, rated for 80 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A for pulses up to 1 ms. Qualified to AEC-Q101 for automotive applications. Suitable for Automatic Optical Inspection due to solderable side pads.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heat sink, rated for 80 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A for pulses up to 1 ms. Qualified to AEC-Q101 for automotive applications. Suitable for Automatic Optical Inspection due to solderable side pads.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BC56PAS-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BC56PAS-QX
80 V, 1 A NPN medium power transistors BC56PAS-QX
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. Features and benefits High collector current capability IC and ICM Reduced Printed-Circuit Board (PCB) area requirements Exposed heat sink for excellent thermal and electrical conductivity Two current gain selections Leadless very small SMD plastic package with medium power capability Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Battery driven devices MOSFET drivers High-side switches Power management Amplifiers

NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.

Features and benefits

  • High collector current capability IC and ICM
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Two current gain selections
  • Leadless very small SMD plastic package with medium power capability
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Battery driven devices
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC56PAS-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56PAS-QXTR-ND
Single Bipolar Transistors 1727-BC56PAS-QXTR-ND
TRANS NPN 80V 1A DFN2020D-3

TRANS NPN 80V 1A DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56PAS-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56PAS-QXCT-ND
Single Bipolar Transistors 1727-BC56PAS-QXCT-ND
TRANS NPN 80V 1A DFN2020D-3

TRANS NPN 80V 1A DFN2020D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56PAS-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56PAS-QXDKR-ND
Single Bipolar Transistors 1727-BC56PAS-QXDKR-ND
TRANS NPN 80V 1A DFN2020D-3

TRANS NPN 80V 1A DFN2020D-3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC56PAS-QX 1727-BC56PAS-QXTR-ND
Product Name 80 V, 1 A NPN medium power transistors Single Bipolar Transistors
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,115 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT363-3 SOT363-3
View Details
7 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16R - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
4 suppliers