Infineon Technologies AG 130W MOSFET Transistor PTFA241301E

Description
IC FET RF LDMOS 130W H-30260-2 Product overview: PTFA241301E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA241301E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FET RF LDMOS 130W H-30260-2 Product overview: PTFA241301E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA241301E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
130W MOSFET Transistor
285-PTFA241301E
130W MOSFET Transistor 285-PTFA241301E
IC FET RF LDMOS 130W H-30260-2 Product overview: PTFA241301E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA241301E can be used for catalog matching and distributor lookup.

IC FET RF LDMOS 130W H-30260-2 Product overview: PTFA241301E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 130W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA241301E can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA241301E - 210333-PTFA241301E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA241301E
210333-PTFA241301E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA241301E 210333-PTFA241301E
Manufacturer: Infineon Technologies Win Source Part Number: 210333-PTFA241301E Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 2.42GHz Current - Test: 1.15A Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 130W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-30260-2 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 210333-PTFA241301E
Packaging: Tray
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 2.42GHz
Current - Test: 1.15A
Gain: 14dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 130W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-30260-2
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-PTFA241301E 210333-PTFA241301E
Product Name 130W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA241301E
Package Type Tray SOT3; H-30260-2
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222850P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
Single FETs, MOSFETs - 1727-7176-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
 - LM5109BMA/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details